Buck Switching Regulator IC Positive Fixed 2.7V 1 Output 400mA 6-UFDFN Exposed Pad
400MA PWM STEP-DOWN DCDC CONVERT
Buck Switching Regulator IC Positive Fixed 2.7V 1 Output 400mA 6-UFDFN Exposed Pad
IC REG BUCK 2.7V 400MA 6DFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | R5220K271A-TR-ND | R5220K271A-TR | R5220K271A-TR | R5220K271A-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.7 volts | 2.7 to ? volts | 2.7 volts |