IC REG BUCK ADJ 5A 10FCQFN
IC REG BUCK ADJ 5A 10FCQFN
IC REG BUCK ADJ 5A 10FCQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 10-PowerWQFN
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 20-RAA808015AGNP#HA0DKR-ND | RAA808015AGNP#HA0 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; 10-PowerWQFN | Other; 10-PowerWQFN |
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts |
| IOUT | 5 amps | 5 amps |