Texas Instruments REG103-A Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response REG103UA-A/2K5G4

Description
Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 8-SOIC
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG103-A Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response - REG103UA-A/2K5G4 - Texas Instruments
Dallas, TX, United States
REG103-A Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response
REG103UA-A/2K5G4
REG103-A Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response REG103UA-A/2K5G4
Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 8-SOIC

Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 8-SOIC

Buy Now Datasheet
Singapore, Singapore
500mA SOIC Voltage Regulator IC
776-REG103UA-A/2K5G4
500mA SOIC Voltage Regulator IC 776-REG103UA-A/2K5G4
500mA, Low-Noise, Low Dropout Regulator 8-SOIC -40 to 85 Product overview: REG103UA-A/2K5G4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103UA-A/2K5G4 can be used for catalog matching and distributor lookup.

500mA, Low-Noise, Low Dropout Regulator 8-SOIC -40 to 85 Product overview: REG103UA-A/2K5G4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103UA-A/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG103UA-A/2K5G4 - 1242410-REG103UA-A/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG103UA-A/2K5G4
1242410-REG103UA-A/2K5G4
PMIC - PMIC - Voltage Regulators - Linear - REG103UA-A/2K5G4 1242410-REG103UA-A/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 1242410-REG103UA-A/2 K5G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 500mA Family Name: REG103 Output Voltage: 1.295V Categories: Integrated Circuits (ICs) Operating Supply Current: 0.7mA ~ 1.3mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Voltage MAX: 5.5V Voltage Input MAX: 15V Voltage Dropout (Maximum): 0.28V @ 500mA Alternative Parts (Cross-Reference): E-L6932D1.2; E-L6932D1.2TR; MIC5283YME-TR; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1242410-REG103UA-A/2K5G4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: REG103
Output Voltage: 1.295V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 0.7mA ~ 1.3mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Voltage MAX: 5.5V
Voltage Input MAX: 15V
Voltage Dropout (Maximum): 0.28V @ 500mA
Alternative Parts (Cross-Reference): E-L6932D1.2; E-L6932D1.2TR; MIC5283YME-TR;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG103UA-A/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG103UA-A/2K5G4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG103UA-A/2K5G4-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - REG103UA-A/2K5G4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG103UA-A/2K5G4
PMIC - Voltage Regulators - Linear REG103UA-A/2K5G4
IC REG LIN POS ADJ 500MA 8SOIC

IC REG LIN POS ADJ 500MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG103UA-A/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG103UA-A/2K5G4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG103UA-A/2K5G4
IC REG LIN POS ADJ 500MA 8SOIC

IC REG LIN POS ADJ 500MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number REG103UA-A/2K5G4 776-REG103UA-A/2K5G4 1242410-REG103UA-A/2K5G4 REG103UA-A/2K5G4-ND REG103UA-A/2K5G4 REG103UA-A/2K5G4
Product Name REG103-A Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 500mA SOIC Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG103UA-A/2K5G4 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; DDPAK/TO-263,SOIC,SOT-223 Other; SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage 1.3 to 5.5 volts 5.5 volts 1.29 volts 1.29 to 5.5 volts 1.29 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27410DRZR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25173DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3.3V SSOP Power Management IC - 713-BQ2060A-E619DBQR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Output Voltage 3.3 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ24450DW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details