Texas Instruments REG103-33 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response REG103GA-3.3/2K5

Description
Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response 6-SOT-223
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response 6-SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG103-33 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response - REG103GA-3.3/2K5 - Texas Instruments
Dallas, TX, United States
REG103-33 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response
REG103GA-3.3/2K5
REG103-33 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response REG103GA-3.3/2K5
Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response 6-SOT-223

Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response 6-SOT-223

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG103GA-3.3/2K5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG103GA-3.3/2K5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG103GA-3.3/2K5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Buy Now Datasheet
 - REG103GA-3.3/2K5 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 0.2V Dropout, NMOS, PDSO6

Fixed Positive LDO Regulator, 3.3V, 0.2V Dropout, NMOS, PDSO6

Supplier's Site Datasheet
Singapore, Singapore
Voltage Regulator IC
776-REG103GA-3.3/2K5
Voltage Regulator IC 776-REG103GA-3.3/2K5
500-mA, 15-V, low-dropout voltage regulator with power good & enable 6-SOT-223 -40 to 85 Product overview: REG103GA-3.3/2K5 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103GA-3.3/2K5 can be used for catalog matching and distributor lookup.

500-mA, 15-V, low-dropout voltage regulator with power good & enable 6-SOT-223 -40 to 85 Product overview: REG103GA-3.3/2K5 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103GA-3.3/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG103GA-3.3/2K5 - 1242402-REG103GA-3.3/2K5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG103GA-3.3/2K5
1242402-REG103GA-3.3/2K5
PMIC - PMIC - Voltage Regulators - Linear - REG103GA-3.3/2K5 1242402-REG103GA-3.3/2K5
Manufacturer: Texas Instruments Win Source Part Number: 1242402-REG103GA-3.3 /2K5 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1242402-REG103GA-3.3/2K5
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG103GA-3.3/2K5 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG103GA-3.3/2K5
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG103GA-3.3/2K5
IC REG LIN 3.3V 500MA SOT223-6

IC REG LIN 3.3V 500MA SOT223-6

Supplier's Site Datasheet
Voltage Regulators - Linear - REG103GA-3.3/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG103GA-3.3/2K5
Voltage Regulators - Linear REG103GA-3.3/2K5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG103GA-3.3/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG103GA-3.3/2K5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG103GA-3.3/2K5
IC REG LIN 3.3V 500MA SOT223-6

IC REG LIN 3.3V 500MA SOT223-6

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG103GA-3.3/2K5
LDO Voltage Regulators REG103GA-3.3/2K5
LDO Voltage Regulators DMOS 500mA LDO Reg

LDO Voltage Regulators DMOS 500mA LDO Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - REG103GA-3.3/2K5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG103GA-3.3/2K5
PMIC - Voltage Regulators - Linear REG103GA-3.3/2K5
IC REG LIN 3.3V 500MA SOT223-6

IC REG LIN 3.3V 500MA SOT223-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number REG103GA-3.3/2K5 REG103GA-3.3/2K5-ND REG103GA-3.3/2K5 776-REG103GA-3.3/2K5 1242402-REG103GA-3.3/2K5 REG103GA-3.3/2K5 REG103GA-3.3/2K5 REG103GA-3.3/2K5 REG103GA-3.3/2K5 REG103GA-3.3/2K5
Product Name REG103-33 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG103GA-3.3/2K5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOIC,SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-6 Other; SOT-223-6 Other; SOT-223-6
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25185DLHR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
UC1834 High Efficiency Linear Regulator - 5962-87742012A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
Battery Chargers - BQ2004ESN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24078RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details