Texas Instruments REG103-5 Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response REG103FA-A/500E3

Description
Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response 5-DDPAK/TO-263
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response 5-DDPAK/TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG103-5 Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response - REG103FA-A/500E3 - Texas Instruments
Dallas, TX, United States
REG103-5 Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response
REG103FA-A/500E3
REG103-5 Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response REG103FA-A/500E3
Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response 5-DDPAK/TO-263

Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response 5-DDPAK/TO-263

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG103FA-A/500E3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG103FA-A/500E3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG103FA-A/500E3-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DDPAK/TO-263-5

Buy Now Datasheet
Singapore, Singapore
5V 500mA 15V LDO Voltage Regulator IC
776-REG103FA-A/500E3
5V 500mA 15V LDO Voltage Regulator IC 776-REG103FA-A/500E3
5V LDO Regulator, 500mA, TO-263, 15V In, 65dB PSRR Product overview: REG103FA-A/500E3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103FA-A/500E3 can be used for catalog matching and distributor lookup.

5V LDO Regulator, 500mA, TO-263, 15V In, 65dB PSRR Product overview: REG103FA-A/500E3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103FA-A/500E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG103FA-A/500E3 - 793103-REG103FA-A/500E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG103FA-A/500E3
793103-REG103FA-A/500E3
PMIC - PMIC - Voltage Regulators - Linear - REG103FA-A/500E3 793103-REG103FA-A/500E3
Manufacturer: Texas Instruments Win Source Part Number: 793103-REG103FA-A/50 0E3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 500mA Family Name: REG103 Output Voltage: 1.295V Categories: Integrated Circuits (ICs) Operating Supply Current: 0.7mA ~ 1.3mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: DDPAK/TO-263-5 Output Voltage MAX: 5.5V Voltage Input MAX: 15V Voltage Dropout (Maximum): 0.28V @ 500mA Alternative Parts (Cross-Reference): LT3045EDD#TRPBF; LT3045IMSE#TRPBF ; LT3045EMSE#PBF; LT3045EMSE#TRPBF; Introduction Date: April 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 793103-REG103FA-A/500E3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: REG103
Output Voltage: 1.295V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 0.7mA ~ 1.3mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: DDPAK/TO-263-5
Output Voltage MAX: 5.5V
Voltage Input MAX: 15V
Voltage Dropout (Maximum): 0.28V @ 500mA
Alternative Parts (Cross-Reference): LT3045EDD#TRPBF; LT3045IMSE#TRPBF ; LT3045EMSE#PBF; LT3045EMSE#TRPBF;
Introduction Date: April 01, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG103FA-A/500E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG103FA-A/500E3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG103FA-A/500E3
IC REG LINEAR POS ADJ DDPAK

IC REG LINEAR POS ADJ DDPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - REG103FA-A/500E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG103FA-A/500E3
PMIC - Voltage Regulators - Linear REG103FA-A/500E3
IC REG LINEAR POS ADJ DDPAK

IC REG LINEAR POS ADJ DDPAK

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number REG103FA-A/500E3 REG103FA-A/500E3-ND 776-REG103FA-A/500E3 793103-REG103FA-A/500E3 REG103FA-A/500E3 REG103FA-A/500E3
Product Name REG103-5 Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 500mA 15V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG103FA-A/500E3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; DDPAK/TO-263,SOIC,SOT-223 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; TO-263-5 DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Output Voltage 5 volts 1.29 to 5.5 volts 5.5 volts 1.29 volts 1.29 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24271RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2004ESN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722961V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ2003PN - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details