Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG102UA-2.85

Description
REG102 250mA, Low-Noise, Low-Dropout Linear Voltage Regulator
Request a Quote Datasheet
Description
REG102 250mA, Low-Noise, Low-Dropout Linear Voltage Regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - REG102UA-2.85 - Rochester Electronics
Newburyport, MA, United States
REG102 250mA, Low-Noise, Low-Dropout Linear Voltage Regulator

REG102 250mA, Low-Noise, Low-Dropout Linear Voltage Regulator

Supplier's Site Datasheet
 - REG102UA-2.85 - Rochester Electronics
Newburyport, MA, United States
REG102 250mA, Low-Noise, Low-Dropout Linear Voltage Regulator

REG102 250mA, Low-Noise, Low-Dropout Linear Voltage Regulator

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG102UA-2.85-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG102UA-2.85-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG102UA-2.85-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG102UA-2.85 - 891597-REG102UA-2.85 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG102UA-2.85
891597-REG102UA-2.85
PMIC - PMIC - Voltage Regulators - Linear - REG102UA-2.85 891597-REG102UA-2.85
Manufacturer: Texas Instruments Win Source Part Number: 891597-REG102UA-2.85 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: REG102 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -REG102UA-2.85-ND, 296-9659-5, 296-9659-5-ND, -REG102UA-2.85G4-NDR , REG102UA-2.85-NDR, -REG102UA-2.85-NDR, -REG102UA-2.85G4

Manufacturer: Texas Instruments
Win Source Part Number: 891597-REG102UA-2.85
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: REG102
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -REG102UA-2.85-ND, 296-9659-5, 296-9659-5-ND, -REG102UA-2.85G4-NDR, REG102UA-2.85-NDR, -REG102UA-2.85-NDR, -REG102UA-2.85G4

Buy Now Datasheet
Singapore, Singapore
2.85V 0.27V SOIC LDO Voltage Regulator IC
776-REG102UA-2.85
2.85V 0.27V SOIC LDO Voltage Regulator IC 776-REG102UA-2.85
2.85V FIXED POSITIVE LDO REGULATOR, 0.27V DROPOUT, PDSO8, GREEN, PLASTIC, MS-012AA, SOIC-8 Product overview: REG102UA-2.85 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 0.27V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 0.27V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG102UA-2.85 can be used for catalog matching and distributor lookup.

2.85V FIXED POSITIVE LDO REGULATOR, 0.27V DROPOUT, PDSO8, GREEN, PLASTIC, MS-012AA, SOIC-8 Product overview: REG102UA-2.85 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 0.27V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 0.27V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG102UA-2.85 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - REG102UA-2.85 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG102UA-2.85
Voltage Regulators - Linear REG102UA-2.85
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear - REG102UA-2.85 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG102UA-2.85
Voltage Regulators - Linear REG102UA-2.85
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Buy Now Datasheet
IC REG LDO 2.85V 0.25A 8SOIC - REG102UA-2.85 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC REG LDO 2.85V 0.25A 8SOIC
REG102UA-2.85
IC REG LDO 2.85V 0.25A 8SOIC REG102UA-2.85
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG102UA-2.85 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG102UA-2.85
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG102UA-2.85
IC REG LINEAR 2.85V 250MA 8SOIC

IC REG LINEAR 2.85V 250MA 8SOIC

Supplier's Site
IC REG LINEAR 2.85V 250MA 8SOIC - 815-REG102UA-2.85 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.85V 250MA 8SOIC
815-REG102UA-2.85
IC REG LINEAR 2.85V 250MA 8SOIC 815-REG102UA-2.85
IC REG LINEAR 2.85V 250MA 8SOIC

IC REG LINEAR 2.85V 250MA 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number REG102UA-2.85 REG102UA-2.85-ND 891597-REG102UA-2.85 776-REG102UA-2.85 REG102UA-2.85 REG102UA-2.85 REG102UA-2.85 815-REG102UA-2.85
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - REG102UA-2.85 2.85V 0.27V SOIC LDO Voltage Regulator IC Voltage Regulators - Linear IC REG LDO 2.85V 0.25A 8SOIC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 2.85V 250MA 8SOIC
Package Type Other; SOP8 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC Other; SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
Life Cycle Stage Obsolete PhaseOut; Obsolete Removed; Obsolete Obsolete
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Unlock Full Specs
to access all available technical data