Buck Switching Regulator IC Positive Fixed 2.6V 1 Output 400mA 6-UFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 2.6V 1 Output 400mA 6-UFDFN Exposed Pad
400MA PWM STEP-DOWN DCDC CONVERT
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | R5220K261A-TR-ND | R5220K261A-TR | R5220K261A-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 2.6 volts | 2.6 to ? volts |