Texas Instruments REG101-5 Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response REG101UA-5/2K5

Description
Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-SOIC
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG101-5 Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response - REG101UA-5/2K5 - Texas Instruments
Dallas, TX, United States
REG101-5 Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response
REG101UA-5/2K5
REG101-5 Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response REG101UA-5/2K5
Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-SOIC

Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG101UA-5/2K5 - 891590-REG101UA-5/2K5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG101UA-5/2K5
891590-REG101UA-5/2K5
PMIC - PMIC - Voltage Regulators - Linear - REG101UA-5/2K5 891590-REG101UA-5/2K5
Manufacturer: Texas Instruments Win Source Part Number: 891590-REG101UA-5/2K 5 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: REG101 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: REG101UA-5/2K5G4, REG101UA-5/2K5G4-ND, REG101UA-5TR, REG101UA-5TR-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 891590-REG101UA-5/2K5
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: REG101
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: REG101UA-5/2K5G4, REG101UA-5/2K5G4-ND, REG101UA-5TR, REG101UA-5TR-NDR

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG101UA-5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG101UA-5TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG101UA-5TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
5V 100mA 10V SOIC LDO Voltage Regulator IC
776-REG101UA-5/2K5
5V 100mA 10V SOIC LDO Voltage Regulator IC 776-REG101UA-5/2K5
5V LDO Regulator, 100mA, 1.8-10V In, 60mV Dropout, 8-SOIC Product overview: REG101UA-5/2K5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG101UA-5/2K5 can be used for catalog matching and distributor lookup.

5V LDO Regulator, 100mA, 1.8-10V In, 60mV Dropout, 8-SOIC Product overview: REG101UA-5/2K5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG101UA-5/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG101UA-5/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG101UA-5/2K5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG101UA-5/2K5
IC REG LINEAR 5V 100MA 8SOIC

IC REG LINEAR 5V 100MA 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - REG101UA-5/2K5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG101UA-5/2K5
PMIC - Voltage Regulators - Linear REG101UA-5/2K5
IC REG LINEAR 5V 100MA 8SOIC

IC REG LINEAR 5V 100MA 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG101UA-5/2K5
LDO Voltage Regulators REG101UA-5/2K5
LDO Voltage Regulators DMOS 100mA LDO Reg

LDO Voltage Regulators DMOS 100mA LDO Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number REG101UA-5/2K5 891590-REG101UA-5/2K5 REG101UA-5TR-ND 776-REG101UA-5/2K5 REG101UA-5/2K5 REG101UA-5/2K5 REG101UA-5/2K5
Product Name REG101-5 Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response PMIC - PMIC - Voltage Regulators - Linear - REG101UA-5/2K5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 100mA 10V SOIC LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed
Package Type Other; SOIC,SOT-23 SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; D SOIC
Output Voltage 5 volts 5 volts 5 volts 5 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24022DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25170DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431LIBIDQNR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 4-XDFN Exposed Pad
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ25606RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details