Texas Instruments REG102-5 Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response REG102NA-5/250G4

Description
Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG102-5 Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response - REG102NA-5/250G4 - Texas Instruments
Dallas, TX, United States
REG102-5 Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response
REG102NA-5/250G4
REG102-5 Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response REG102NA-5/250G4
Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85

Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG102NA-5/250G4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG102NA-5/250G4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG102NA-5/250G4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5V 250mA 12V SOT-23 LDO Voltage Regulator IC
776-REG102NA-5/250G4
5V 250mA 12V SOT-23 LDO Voltage Regulator IC 776-REG102NA-5/250G4
5V LDO Regulator, 250mA, 1.8-12V In, SOT-23 Product overview: REG102NA-5/250G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA, 12V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG102NA-5/250G4 can be used for catalog matching and distributor lookup.

5V LDO Regulator, 250mA, 1.8-12V In, SOT-23 Product overview: REG102NA-5/250G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA, 12V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG102NA-5/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - REG102NA-5/250G4 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.27V Dropout, NMOS, PDSO5

Fixed Positive LDO Regulator, 5V, 0.27V Dropout, NMOS, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG102NA-5/250G4 - 1091909-REG102NA-5/250G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG102NA-5/250G4
1091909-REG102NA-5/250G4
PMIC - PMIC - Voltage Regulators - Linear - REG102NA-5/250G4 1091909-REG102NA-5/250G4
Manufacturer: Texas Instruments Win Source Part Number: 1091909-REG102NA-5/2 50G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.27V @ 250mA Operating Supply Current: 500μA to 800μA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 1091909-REG102NA-5/250G4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.27V @ 250mA
Operating Supply Current: 500μA to 800μA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - REG102NA-5/250G4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG102NA-5/250G4
PMIC - Voltage Regulators - Linear REG102NA-5/250G4
IC REG LINEAR 5V 250MA SOT23-5

IC REG LINEAR 5V 250MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG102NA-5/250G4
LDO Voltage Regulators REG102NA-5/250G4
LDO Voltage Regulators DMOS 250 mA LDO Reg

LDO Voltage Regulators DMOS 250 mA LDO Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG102NA-5/250G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG102NA-5/250G4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG102NA-5/250G4
IC REG LINEAR 5V 250MA SOT23-5

IC REG LINEAR 5V 250MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number REG102NA-5/250G4 REG102NA-5/250G4-ND 776-REG102NA-5/250G4 REG102NA-5/250G4 1091909-REG102NA-5/250G4 REG102NA-5/250G4 REG102NA-5/250G4 REG102NA-5/250G4
Product Name REG102-5 Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 250mA 12V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG102NA-5/250G4 PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Fixed Fixed Fixed; Fixed
Package Type Other; SOIC,SOT-223,SOT-23 Other; SC-74A, SOT-753 Other; SOT-23 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24092DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24297RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ25710RSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057TTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details