Texas Instruments REG103-5 Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response REG103GA-5/2K5G4

Description
Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response 6-SOT-223
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response 6-SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG103-5 Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response - REG103GA-5/2K5G4 - Texas Instruments
Dallas, TX, United States
REG103-5 Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response
REG103GA-5/2K5G4
REG103-5 Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response REG103GA-5/2K5G4
Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response 6-SOT-223

Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response 6-SOT-223

Buy Now Datasheet
 - REG103GA-5/2K5G4 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.25V Dropout, NMOS, PDSO6

Fixed Positive LDO Regulator, 5V, 0.25V Dropout, NMOS, PDSO6

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG103GA-5/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG103GA-5/2K5G4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG103GA-5/2K5G4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG103GA-5/2K5G4 - 1091927-REG103GA-5/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG103GA-5/2K5G4
1091927-REG103GA-5/2K5G4
PMIC - PMIC - Voltage Regulators - Linear - REG103GA-5/2K5G4 1091927-REG103GA-5/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 1091927-REG103GA-5/2 K5G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-223-6 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.28V @ 500mA Operating Supply Current: 0.7mA to 1.3mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091927-REG103GA-5/2K5G4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-223-6
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.28V @ 500mA
Operating Supply Current: 0.7mA to 1.3mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 500mA 15V LDO Voltage Regulator IC
776-REG103GA-5/2K5G4
5V 500mA 15V LDO Voltage Regulator IC 776-REG103GA-5/2K5G4
5V LDO Regulator, 500mA, SOT-223-6, 15V In, 2% Acc Product overview: REG103GA-5/2K5G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103GA-5/2K5G4 can be used for catalog matching and distributor lookup.

5V LDO Regulator, 500mA, SOT-223-6, 15V In, 2% Acc Product overview: REG103GA-5/2K5G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103GA-5/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG103GA-5/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG103GA-5/2K5G4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG103GA-5/2K5G4
IC REG LINEAR 5V 500MA SOT223-6

IC REG LINEAR 5V 500MA SOT223-6

Supplier's Site
PMIC - Voltage Regulators - Linear - REG103GA-5/2K5G4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG103GA-5/2K5G4
PMIC - Voltage Regulators - Linear REG103GA-5/2K5G4
IC REG LINEAR 5V 500MA SOT223-6

IC REG LINEAR 5V 500MA SOT223-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number REG103GA-5/2K5G4 REG103GA-5/2K5G4 REG103GA-5/2K5G4-ND 1091927-REG103GA-5/2K5G4 776-REG103GA-5/2K5G4 REG103GA-5/2K5G4 REG103GA-5/2K5G4
Product Name REG103-5 Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - REG103GA-5/2K5G4 5V 500mA 15V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,SOIC,SOT-223 Other; SOT-223-5 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24086DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25798RQMR - ODG (Origin Data Global)
Specs
Package Type Other; 29-VFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24297RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1832-SP Precision Low Dropout Linear Controllers - 5962-9326501VCA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details