Texas Instruments REG103-33 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response REG103GA-3.3/2K5G4

Description
Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response 6-SOT-223
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response 6-SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG103-33 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response - REG103GA-3.3/2K5G4 - Texas Instruments
Dallas, TX, United States
REG103-33 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response
REG103GA-3.3/2K5G4
REG103-33 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response REG103GA-3.3/2K5G4
Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response 6-SOT-223

Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response 6-SOT-223

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-REG103GA-3.3/2K5G4
Voltage Regulator IC 776-REG103GA-3.3/2K5G4
500-mA, 15-V, low-dropout voltage regulator with power good & enable 6-SOT-223 -40 to 85 Product overview: REG103GA-3.3/2K5G4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103GA-3.3/2K5 G4 can be used for catalog matching and distributor lookup.

500-mA, 15-V, low-dropout voltage regulator with power good & enable 6-SOT-223 -40 to 85 Product overview: REG103GA-3.3/2K5G4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103GA-3.3/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG103GA-3.3/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG103GA-3.3/2K5G4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG103GA-3.3/2K5G4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG103GA-3.3/2K5G4 - 1242403-REG103GA-3.3/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG103GA-3.3/2K5G4
1242403-REG103GA-3.3/2K5G4
PMIC - PMIC - Voltage Regulators - Linear - REG103GA-3.3/2K5G4 1242403-REG103GA-3.3/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 1242403-REG103GA-3.3 /2K5G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SOT-223-6 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 500mA Family Name: REG103 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 0.7mA ~ 1.3mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-223-6 Voltage Input MAX: 15V Voltage Dropout (Maximum): 0.28V @ 500mA Alternative Parts (Cross-Reference): NJM#2883E33-TE1; MCP1754T-3302E/DC; LD29080S33R; Introduction Date: October 31, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1242403-REG103GA-3.3/2K5G4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: REG103
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 0.7mA ~ 1.3mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-223-6
Voltage Input MAX: 15V
Voltage Dropout (Maximum): 0.28V @ 500mA
Alternative Parts (Cross-Reference): NJM#2883E33-TE1; MCP1754T-3302E/DC; LD29080S33R;
Introduction Date: October 31, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG103GA-3.3/2K5G4
LDO Voltage Regulators REG103GA-3.3/2K5G4
LDO Voltage Regulators DMOS 500mA LDO Reg

LDO Voltage Regulators DMOS 500mA LDO Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - REG103GA-3.3/2K5G4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG103GA-3.3/2K5G4
PMIC - Voltage Regulators - Linear REG103GA-3.3/2K5G4
IC REG LIN 3.3V 500MA SOT223-6

IC REG LIN 3.3V 500MA SOT223-6

Supplier's Site Datasheet
Voltage Regulators - Linear - REG103GA-3.3/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG103GA-3.3/2K5G4
Voltage Regulators - Linear REG103GA-3.3/2K5G4
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG103GA-3.3/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG103GA-3.3/2K5G4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG103GA-3.3/2K5G4
IC REG LIN 3.3V 500MA SOT223-6

IC REG LIN 3.3V 500MA SOT223-6

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number REG103GA-3.3/2K5G4 776-REG103GA-3.3/2K5G4 REG103GA-3.3/2K5G4-ND 1242403-REG103GA-3.3/2K5G4 REG103GA-3.3/2K5G4 REG103GA-3.3/2K5G4 REG103GA-3.3/2K5G4 REG103GA-3.3/2K5G4
Product Name REG103-33 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - REG103GA-3.3/2K5G4 LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOIC,SOT-223 Other; SOT-6 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
25V TSSOP Power Management IC - 713-BQ20Z45DBT-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24075RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25125YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details