Texas Instruments REG102-25 Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response REG102UA-2.5

Description
Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response 8-SOIC
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG102-25 Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response - REG102UA-2.5 - Texas Instruments
Dallas, TX, United States
REG102-25 Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response
REG102UA-2.5
REG102-25 Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response REG102UA-2.5
Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response 8-SOIC

Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG102UA-2.5 - 1091912-REG102UA-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG102UA-2.5
1091912-REG102UA-2.5
PMIC - PMIC - Voltage Regulators - Linear - REG102UA-2.5 1091912-REG102UA-2.5
Manufacturer: Texas Instruments Win Source Part Number: 1091912-REG102UA-2.5 Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.27V @ 250mA Operating Supply Current: 500μA to 800μA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091912-REG102UA-2.5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.27V @ 250mA
Operating Supply Current: 500μA to 800μA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - REG102UA-2.5 - Rochester Electronics
Newburyport, MA, United States
REG102 250mA, Low-Noise, Low-Dropout Linear Voltage Regulator

REG102 250mA, Low-Noise, Low-Dropout Linear Voltage Regulator

Supplier's Site Datasheet
 - REG102UA-2.5 - Rochester Electronics
Newburyport, MA, United States
REG102 250mA, Low-Noise, Low-Dropout Linear Voltage Regulator

REG102 250mA, Low-Noise, Low-Dropout Linear Voltage Regulator

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG102UA-2.5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG102UA-2.5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG102UA-2.5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
2.5V 250mA 12V SOIC LDO Voltage Regulator IC
776-REG102UA-2.5
2.5V 250mA 12V SOIC LDO Voltage Regulator IC 776-REG102UA-2.5
2.5V LDO Regulator, 250mA, 1.8-12V In, 150mV Dropout, 8-SOIC Product overview: REG102UA-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 250mA, 12V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250mA, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG102UA-2.5 can be used for catalog matching and distributor lookup.

2.5V LDO Regulator, 250mA, 1.8-12V In, 150mV Dropout, 8-SOIC Product overview: REG102UA-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 250mA, 12V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250mA, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG102UA-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - REG102UA-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG102UA-2.5
Voltage Regulators - Linear REG102UA-2.5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear - REG102UA-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG102UA-2.5
Voltage Regulators - Linear REG102UA-2.5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG102UA-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG102UA-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG102UA-2.5
IC REG LINEAR 2.5V 250MA 8SOIC

IC REG LINEAR 2.5V 250MA 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG102UA-2.5
LDO Voltage Regulators REG102UA-2.5
LDO Voltage Regulators DMOS 250 mA LDO Reg

LDO Voltage Regulators DMOS 250 mA LDO Reg

Buy Now Datasheet
IC REG LDO 2.5V 0.25A 8SOIC - REG102UA-2.5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC REG LDO 2.5V 0.25A 8SOIC
REG102UA-2.5
IC REG LDO 2.5V 0.25A 8SOIC REG102UA-2.5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number REG102UA-2.5 1091912-REG102UA-2.5 REG102UA-2.5 REG102UA-2.5-ND 776-REG102UA-2.5 REG102UA-2.5 REG102UA-2.5 REG102UA-2.5 REG102UA-2.5
Product Name REG102-25 Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response PMIC - PMIC - Voltage Regulators - Linear - REG102UA-2.5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 250mA 12V SOIC LDO Voltage Regulator IC Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators IC REG LDO 2.5V 0.25A 8SOIC
Regulator Type Low Dropout Low Dropout Standard Low Dropout
Output Voltage Type Adjustable Output,Fixed Output Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOIC,SOT-223,SOT-23 SOIC; Other; 8-SOIC SOIC; Other; SOIC8 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; D SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24040DSQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24080DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
25V TSSOP Power Management IC - 713-BQ20Z45DBT-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Reference - ATL431LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details