Single Output LDO, 500mA, Fixed(3.0V), Low Noise, Fast Transient Response 6-SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6
Manufacturer: Texas Instruments
Win Source Part Number: 1242401-REG103GA-3
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC REG LINEAR 3V 500MA SOT223-6 Product overview: REG103GA-3 from Burr-Brown (Texas Instruments) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103GA-3 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 500MA SOT223-6
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | REG103GA-3 | REG103GA-3-ND | 1242401-REG103GA-3 | 776-REG103GA-3 | REG103GA-3 |
| Product Name | REG103-3 Single Output LDO, 500mA, Fixed(3.0V), Low Noise, Fast Transient Response | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - REG103GA-3 | 3V 500MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; SOT-223-6 | Other; Tube | |||
| Special Features | Input Overcurrent Protection |