Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear REG102GA-2.5/2K5

Description
Win Source Part Number: 1088000-REG102GA-2.5 /2K5 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 800 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 2.5V Package / Case: SOT-223-6 Supplier Device Package: SOT-223-6 Temperature Range - Operating: -40°C ~ 85°C PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): REG102NA-2.85/3K; TPS72501DCQR; TPS72515DCQR; MCP1824T-0802E/DCREG 102GA2.5/2K5; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 500 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISREG102GA-2.5/2 K5,2156-REG102GA-2.5 /2K5-TITR Base Product Number: REG102 Product Status: Obsolete Voltage Dropout (Max): 0.27V @ 250mA
Request a Quote Datasheet
Description
Win Source Part Number: 1088000-REG102GA-2.5 /2K5 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 800 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 2.5V Package / Case: SOT-223-6 Supplier Device Package: SOT-223-6 Temperature Range - Operating: -40°C ~ 85°C PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): REG102NA-2.85/3K; TPS72501DCQR; TPS72515DCQR; MCP1824T-0802E/DCREG 102GA2.5/2K5; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 500 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISREG102GA-2.5/2 K5,2156-REG102GA-2.5 /2K5-TITR Base Product Number: REG102 Product Status: Obsolete Voltage Dropout (Max): 0.27V @ 250mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1088000-REG102GA-2.5/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1088000-REG102GA-2.5/2K5
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1088000-REG102GA-2.5/2K5
Win Source Part Number: 1088000-REG102GA-2.5 /2K5 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 800 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 2.5V Package / Case: SOT-223-6 Supplier Device Package: SOT-223-6 Temperature Range - Operating: -40°C ~ 85°C PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): REG102NA-2.85/3K; TPS72501DCQR; TPS72515DCQR; MCP1824T-0802E/DCREG 102GA2.5/2K5; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 500 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISREG102GA-2.5/2 K5,2156-REG102GA-2.5 /2K5-TITR Base Product Number: REG102 Product Status: Obsolete Voltage Dropout (Max): 0.27V @ 250mA

Win Source Part Number: 1088000-REG102GA-2.5/2K5
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 800 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: SOT-223-6
Supplier Device Package: SOT-223-6
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): REG102NA-2.85/3K; TPS72501DCQR; TPS72515DCQR; MCP1824T-0802E/DCREG102GA2.5/2K5;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 500 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISREG102GA-2.5/2K5,2156-REG102GA-2.5/2K5-TITR
Base Product Number: REG102
Product Status: Obsolete
Voltage Dropout (Max): 0.27V @ 250mA

Buy Now Datasheet
Singapore, Singapore
2.5V 0.27V LDO Voltage Regulator IC
776-REG102GA-2.5/2K5
2.5V 0.27V LDO Voltage Regulator IC 776-REG102GA-2.5/2K5
2.5V FIXED POSITIVE LDO REGULATOR, 0.27V DROPOUT, PDSO6, GREEN, PLASTIC, SOT-223, 6 PIN Product overview: REG102GA-2.5/2K5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.27V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.27V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG102GA-2.5/2K5 can be used for catalog matching and distributor lookup.

2.5V FIXED POSITIVE LDO REGULATOR, 0.27V DROPOUT, PDSO6, GREEN, PLASTIC, SOT-223, 6 PIN Product overview: REG102GA-2.5/2K5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.27V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.27V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG102GA-2.5/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG102GA-2.5/2K5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG102GA-2.5/2K5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG102GA-2.5/2K5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6

Buy Now Datasheet
 - REG102GA-2.5/2K5 - Rochester Electronics
Newburyport, MA, United States
REG102 250mA, Low-Noise, Low-Dropout Linear Voltage Regulator

REG102 250mA, Low-Noise, Low-Dropout Linear Voltage Regulator

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - REG102GA-2.5/2K5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG102GA-2.5/2K5
PMIC - Voltage Regulators - Linear REG102GA-2.5/2K5
IC REG LIN 2.5V 250MA SOT223-6

IC REG LIN 2.5V 250MA SOT223-6

Supplier's Site Datasheet
Voltage Regulators - Linear - REG102GA-2.5/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG102GA-2.5/2K5
Voltage Regulators - Linear REG102GA-2.5/2K5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG102GA-2.5/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG102GA-2.5/2K5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG102GA-2.5/2K5
IC REG LIN 2.5V 250MA SOT223-6

IC REG LIN 2.5V 250MA SOT223-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1088000-REG102GA-2.5/2K5 776-REG102GA-2.5/2K5 REG102GA-2.5/2K5-ND REG102GA-2.5/2K5 REG102GA-2.5/2K5 REG102GA-2.5/2K5 REG102GA-2.5/2K5
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 2.5V 0.27V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-5 Other; SOT-223-6
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data