Texas Instruments REG103-A Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response REG103FA-A/500

Description
Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 5-DDPAK/TO-263
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 5-DDPAK/TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG103-A Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response - REG103FA-A/500 - Texas Instruments
Dallas, TX, United States
REG103-A Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response
REG103FA-A/500
REG103-A Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response REG103FA-A/500
Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 5-DDPAK/TO-263

Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 5-DDPAK/TO-263

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15940-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15940-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15940-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DDPAK/TO-263-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG103FA-A/500 - 1091921-REG103FA-A/500 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG103FA-A/500
1091921-REG103FA-A/500
PMIC - PMIC - Voltage Regulators - Linear - REG103FA-A/500 1091921-REG103FA-A/500
Manufacturer: Texas Instruments Win Source Part Number: 1091921-REG103FA-A/5 00 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.295V Dropout Voltage-Max: 0.28V @ 500mA Operating Supply Current: 0.7mA to 1.3mA PSRR: 65dB (120Hz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1091921-REG103FA-A/500
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.295V
Dropout Voltage-Max: 0.28V @ 500mA
Operating Supply Current: 0.7mA to 1.3mA
PSRR: 65dB (120Hz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-REG103FA-A/500
Voltage Regulator IC 776-REG103FA-A/500
500-mA, 15-V, low-dropout voltage regulator with power good & enable 5-DDPAK/TO-263 -40 to 85 Product overview: REG103FA-A/500 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103FA-A/500 can be used for catalog matching and distributor lookup.

500-mA, 15-V, low-dropout voltage regulator with power good & enable 5-DDPAK/TO-263 -40 to 85 Product overview: REG103FA-A/500 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103FA-A/500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - REG103FA-A/500 - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.3V Min, 5.5V Max, 0.2V Dropout, NMOS, PSSO5

Adjustable Positive LDO Regulator, 1.3V Min, 5.5V Max, 0.2V Dropout, NMOS, PSSO5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG103FA-A/500
LDO Voltage Regulators REG103FA-A/500
LDO Voltage Regulators DMOS 500mA LDO Reg

LDO Voltage Regulators DMOS 500mA LDO Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG103FA-A/500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG103FA-A/500
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG103FA-A/500
IC REG LINEAR POS ADJ DDPAK

IC REG LINEAR POS ADJ DDPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - REG103FA-A/500 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG103FA-A/500
PMIC - Voltage Regulators - Linear REG103FA-A/500
IC REG LINEAR POS ADJ DDPAK

IC REG LINEAR POS ADJ DDPAK

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number REG103FA-A/500 296-15940-2-ND 1091921-REG103FA-A/500 776-REG103FA-A/500 REG103FA-A/500 REG103FA-A/500 REG103FA-A/500 REG103FA-A/500
Product Name REG103-A Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - REG103FA-A/500 Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; DDPAK/TO-263,SOIC,SOT-223 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-5
Output Voltage 1.3 to 5.5 volts 1.29 to 5.5 volts 1.29 volts 5.5 volts 1.29 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2050HSN-A508TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24800RUYR - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details