DigiKey Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 50 70 80 90 100 110 120 130 131 132 133 134 135 136 137 138 139 140 141 142 150 160 170 180 190 200 245
Product Name Notes
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA DFN(PLP)1212-6
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SC-88A
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A WLCSP-6-P11
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-HSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DFN(PLP)1010-4B
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DFN1212-6
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA WLCSP-4-P8
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN(PLP)1010-4B
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-88A
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DFN1216-8
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DFN(PLP)1010-4B
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA WLCSP-4-P8
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN(PLP)1010-4B
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-88A
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DFN(PLP)1010-4B
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA WLCSP-4-P8
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-HSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1216-8
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

<< Prev Next >>