Texas Instruments REG102-A Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response REG102GA-AG4

Description
Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response 6-SOT-223
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response 6-SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG102-A Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response - REG102GA-AG4 - Texas Instruments
Dallas, TX, United States
REG102-A Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response
REG102GA-AG4
REG102-A Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response REG102GA-AG4
Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response 6-SOT-223

Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response 6-SOT-223

Buy Now Datasheet
Singapore, Singapore
250mA 5.5V 12V LDO Voltage Regulator IC
776-REG102GA-AG4
250mA 5.5V 12V LDO Voltage Regulator IC 776-REG102GA-AG4
250mA LDO, 5.5V Adj, 1.8-12V In, SOT-223-6 Product overview: REG102GA-AG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 5.5V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 5.5V, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG102GA-AG4 can be used for catalog matching and distributor lookup.

250mA LDO, 5.5V Adj, 1.8-12V In, SOT-223-6 Product overview: REG102GA-AG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 5.5V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 5.5V, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG102GA-AG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG102GA-AG4 - 1242387-REG102GA-AG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG102GA-AG4
1242387-REG102GA-AG4
PMIC - PMIC - Voltage Regulators - Linear - REG102GA-AG4 1242387-REG102GA-AG4
Manufacturer: Texas Instruments Win Source Part Number: 1242387-REG102GA-AG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1242387-REG102GA-AG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG102GA-AG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG102GA-AG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG102GA-AG4-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-223-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-223-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG102GA-AG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG102GA-AG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG102GA-AG4
IC REG LIN POS ADJ 250MA SOT223

IC REG LIN POS ADJ 250MA SOT223

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG102GA-AG4
LDO Voltage Regulators REG102GA-AG4
LDO Voltage Regulators DMOS 250 mA LDO Reg

LDO Voltage Regulators DMOS 250 mA LDO Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - REG102GA-AG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG102GA-AG4
PMIC - Voltage Regulators - Linear REG102GA-AG4
IC REG LIN POS ADJ 250MA SOT223

IC REG LIN POS ADJ 250MA SOT223

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number REG102GA-AG4 776-REG102GA-AG4 1242387-REG102GA-AG4 REG102GA-AG4-ND REG102GA-AG4 REG102GA-AG4 REG102GA-AG4
Product Name REG102-A Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response 250mA 5.5V 12V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG102GA-AG4 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Adjustable Output,Fixed Output Adjustable / Variable Adjustable / Variable
Package Type Other; SOIC,SOT-223,SOT-23 Other; SOT-223-6 Other; SOT-223-6
Output Voltage 2.5 to 5.5 volts 5.5 volts 2.5 to 5.5 volts 2.5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24721CRHBR - ODG (Origin Data Global)
Specs
Package Type Other; 32-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25015RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24095DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Reference - ATL431LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details