Texas Instruments REG103-5 Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response REG103GA-5/2K5

Description
Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response 6-SOT-223
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response 6-SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG103-5 Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response - REG103GA-5/2K5 - Texas Instruments
Dallas, TX, United States
REG103-5 Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response
REG103GA-5/2K5
REG103-5 Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response REG103GA-5/2K5
Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response 6-SOT-223

Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response 6-SOT-223

Buy Now Datasheet
 - REG103GA-5/2K5 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.25V Dropout, NMOS, PDSO6

Fixed Positive LDO Regulator, 5V, 0.25V Dropout, NMOS, PDSO6

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG103GA-5/2K5 - 027346-REG103GA-5/2K5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG103GA-5/2K5
027346-REG103GA-5/2K5
PMIC - PMIC - Voltage Regulators - Linear - REG103GA-5/2K5 027346-REG103GA-5/2K5
Manufacturer: Texas Instruments Win Source Part Number: 027346-REG103GA-5/2K 5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.16V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-223-6 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.28V @ 500mA Operating Supply Current: 0.7mA to 1.3mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 027346-REG103GA-5/2K5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.16V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-223-6
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.28V @ 500mA
Operating Supply Current: 0.7mA to 1.3mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG103GA-5/2K5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG103GA-5/2K5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG103GA-5/2K5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-REG103GA-5/2K5
Voltage Regulator IC 776-REG103GA-5/2K5
500-mA, 15-V, low-dropout voltage regulator with power good & enable 6-SOT-223 -40 to 85 Product overview: REG103GA-5/2K5 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103GA-5/2K5 can be used for catalog matching and distributor lookup.

500-mA, 15-V, low-dropout voltage regulator with power good & enable 6-SOT-223 -40 to 85 Product overview: REG103GA-5/2K5 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103GA-5/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG103GA-5/2K5
LDO Voltage Regulators REG103GA-5/2K5
LDO Voltage Regulators DMOS 500mA LDO Reg

LDO Voltage Regulators DMOS 500mA LDO Reg

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG103GA-5/2K5 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG103GA-5/2K5
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG103GA-5/2K5
IC REG LINEAR 5V 500MA SOT223-6

IC REG LINEAR 5V 500MA SOT223-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG103GA-5/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG103GA-5/2K5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG103GA-5/2K5
IC REG LINEAR 5V 500MA SOT223-6

IC REG LINEAR 5V 500MA SOT223-6

Supplier's Site
PMIC - Voltage Regulators - Linear - REG103GA-5/2K5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG103GA-5/2K5
PMIC - Voltage Regulators - Linear REG103GA-5/2K5
IC REG LINEAR 5V 500MA SOT223-6

IC REG LINEAR 5V 500MA SOT223-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number REG103GA-5/2K5 REG103GA-5/2K5 027346-REG103GA-5/2K5 REG103GA-5/2K5-ND 776-REG103GA-5/2K5 REG103GA-5/2K5 REG103GA-5/2K5 REG103GA-5/2K5 REG103GA-5/2K5
Product Name REG103-5 Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response PMIC - PMIC - Voltage Regulators - Linear - REG103GA-5/2K5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulator IC LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,SOIC,SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-6 Other; SOT-223-6
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24232RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24052DSQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962R1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details
Battery Chargers - BQ24262RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details