Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response 6-SOT-223
250mA LDO, 10V, 1.5% Acc, SOT-223 Product overview: REG102GA-A from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG102GA-A can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 027335-REG102GA-A
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.15V @ 250mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 250mA
Output Voltage: 2.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-223-6
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.27V @ 250mA
Operating Supply Current: 500μA to 800μA
PSRR: 65dB (120Hz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-223-6
IC REG LIN POS ADJ 250MA SOT223
IC REG LIN POS ADJ 250MA SOT223
LDO Voltage Regulators DMOS 250 mA LDO Reg
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | REG102GA-A | 776-REG102GA-A | 027335-REG102GA-A | 296-41607-5-ND | REG102GA-A | REG102GA-A | REG102GA-A |
| Product Name | REG102-A Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response | 250mA 10V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - REG102GA-A | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable Output,Fixed Output | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SOIC,SOT-223,SOT-23 | Other; SOT-223 | Other; SOT-223-6 | Other; SOT-223-6 | |||
| Output Voltage | 2.5 to 5.5 volts | 5.5 volts | 2.5 volts | 2.5 to 5.5 volts | 2.5 volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |