Buck-Boost Switching Regulator IC Positive Adjustable 2V 1 Output 4.096A 32-WFQFN Exposed Pad
Win Source Part Number: 1087609-RAA489800ARG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Current - Output: 4.096A
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 620kHz ~ 1MHz
Voltage - Output (Max): 21V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.8V
Voltage - Input (Max): 23V
Voltage - Output (Min/Fixed): 2V
Synchronous Rectifier: No
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-TQFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 20-RAA489800ARGNP#AA
Base Product Number: RAA489800
IC REG BCK-BST ADJ 4.096A 32TQFN Product overview: RAA489800ARGNP#AA0 from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.096A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RAA489800ARGNP#A
Switching Voltage Regulators Bi-directional VR with Alert
IC REG BCK-BST ADJ 4.096A 32TQFN
Buck-Boost Switching Regulator IC Positive Adjustable 2V 1 Output 4.096A 32-WFQFN Exposed Pad
BI-DIRECTIONAL VR WITH ALERT 4X4
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 20-RAA489800ARGNP#AA0-ND | 1087609-RAA489800ARGNP#AA0 | 739-RAA489800ARGNP#AA0 | RAA489800ARGNP#AA0 | RAA489800ARGNP#AA0 | RAA489800ARGNP#AA0 | RAA489800ARGNP#AA0 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | 4.096A Voltage Regulator IC | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 32-WFQFN Exposed Pad | Other; Tube | Other; Tray | Other; 32-WFQFN Exposed Pad | |||
| Output Voltage | 2 to 21 volts | 21 volts | 2 volts | 2 to 21 volts | |||
| IOUT | 4.1 amps | 4.1 amps | 4.1 amps | 4.1 amps | 4.1 amps |