72V 0.5A BUCK REGULATOR W/ DUAL
72V 0.5A BUCK REGULATOR W/ DUAL
72V 0.5A BUCK REGULATOR W/ DUAL
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 350kHz 8-SOIC-EP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 20-RAA2128314GSP#HA0TR-ND | RAA2128314GSP#HA0 |
| Product Name | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad |
| Output Voltage | 1.25 to 72 volts |