"Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (3.3V) 2 Output 3A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
IC REG BUCK ADJ/3.3V DL 20HTSSOP
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (3.3V) 2 Output 3A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJ/3.3V DL 20HTSSOP
IC REG BUCK ADJ/3.3V DL 20HTSSOP
Switching Voltage Regulators PMIC-Dual Stp Dn DC/DC 16V 3A HTSSOP20
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RAA230231GSB#HA0-ND | RAA230231GSB#HA0 | RAA230231GSB#HA0 | RAA230231GSB#HA0 | RAA230231GSB#HA0 | RAA230231GSB#HA0 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs | ||||
| Output Voltage | 0.8000 to 6 volts | 0.8000 volts | 0.8000 to 6 volts | 0.8000 volts |