DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
70
80
90
100
110
120
122
123
124
125
126
127
128
129
130
131
132
133
134
140
150
160
170
180
190
200
245
| Product Name | Notes |
|---|---|
| "Buck Switching Regulator IC Positive Adjustable 1.26V 1 Output 2.5A 8-SOIC (0.173"", 4.40mm Width)" | |
| 250W PULSIV OSMIUM MICROCONTROLL | |
| 5.5V, 300MA, ULTRA LOW NOISE AND | |
| 65W PULSIV OSMIUM MICROCONTROLLE | |
| Boost, Flyback Switching Regulator IC Positive Adjustable 4.5V 1 Output 2.5A (Switch) TO-220-5 Formed Leads | |
| Buck Switching Regulator IC Positive Adjustable (Fixed) 0.9V (3.47V) 1 Output 350mA 10-VFDFN Exposed Pad | |
| Buck Switching Regulator IC Positive Adjustable (Fixed) 1.4V (1.8V) 1 Output 10A 123-BLGA Module | |
| Buck Switching Regulator IC Positive Adjustable (Fixed) 1.4V (1.8V) 1 Output 15A 123-BLGA Module | |
| Buck Switching Regulator IC Positive Adjustable (Fixed) 10V (15V) 1 Output 8A 123-BLGA Module | |
| Buck Switching Regulator IC Positive Adjustable (Fixed) 1V (1V) 1 Output 10A 123-BLGA Module | |
| Buck Switching Regulator IC Positive Adjustable (Fixed) 1V (1V) 1 Output 15A 123-BLGA Module | |
| Buck Switching Regulator IC Positive Adjustable (Fixed) 2.2V (2.5V) 1 Output 10A 85-BBGA Module | |
| Buck Switching Regulator IC Positive Adjustable (Fixed) 2.2V (2.5V) 1 Output 10A 85-BLGA Module | |
| Buck Switching Regulator IC Positive Adjustable (Fixed) 2.2V (3.3V) 1 Output 10A 37-PowerVFQFN Module | |
| Buck Switching Regulator IC Positive Adjustable (Fixed) 2.2V (3.3V) 1 Output 22A 110-BLGA Module | |
| Buck Switching Regulator IC Positive Adjustable (Fixed) 2.3V (3.3V) 1 Output 10A 123-BLGA Module | |
| Buck Switching Regulator IC Positive Adjustable (Fixed) 2.3V (3.3V) 1 Output 15A 123-BLGA Module | |
| Buck Switching Regulator IC Positive Adjustable (Fixed) 2.6V (3.3V) 1 Output 10A 85-BBGA Module | |
| Buck Switching Regulator IC Positive Adjustable (Fixed) 2.6V (3.3V) 1 Output 10A 85-BLGA Module | |
| Buck Switching Regulator IC Positive Adjustable (Fixed) 2V (2.5V) 1 Output 10A 123-BLGA Module | |
| Buck Switching Regulator IC Positive Adjustable (Fixed) 2V (2.5V) 1 Output 15A 123-BLGA Module | |
| Buck Switching Regulator IC Positive Adjustable (Fixed) 3.3V (5V) 1 Output 10A 123-BLGA Module | |
| Buck Switching Regulator IC Positive Adjustable (Fixed) 3.3V (5V) 1 Output 15A 123-BLGA Module | |
| Buck Switching Regulator IC Positive Adjustable (Fixed) 3.8V (5V) 1 Output 10A 37-PowerVFQFN Module | |
| Buck Switching Regulator IC Positive Adjustable (Fixed) 4V (5V) 1 Output 10A 85-BBGA Module | |
| Buck Switching Regulator IC Positive Adjustable (Fixed) 4V (5V) 1 Output 10A 85-BLGA Module | |
| Buck Switching Regulator IC Positive Adjustable (Fixed) 4V (5V) 1 Output 20A 110-BLGA Module | |
| Buck Switching Regulator IC Positive Adjustable (Fixed) 6.5V (12V) 1 Output 18A 110-BLGA Module | |
| Buck Switching Regulator IC Positive Adjustable (Fixed) 6.5V (12V) 1 Output 8A 123-BLGA Module | |
| Buck Switching Regulator IC Positive Adjustable (Fixed) 6.5V (12V) 1 Output 9A 37-PowerVFQFN Module | |
| Buck Switching Regulator IC Positive Adjustable (Fixed) 6.5V (12V) 1 Output 9A 85-BBGA Module | |
| Buck Switching Regulator IC Positive Adjustable (Fixed) 6.5V (12V) 1 Output 9A 85-BLGA Module | |
| Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 16-VFQFN Exposed Pad | |
| Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 15A 68-VFQFN Exposed Pad | |
| Buck Switching Regulator IC Positive Fixed 12V 1 Output 18A 110-BBGA Module | |
| Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 22A 110-BBGA Module | |
| Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 22A 110-BLGA Module | |
| Buck Switching Regulator IC Positive Fixed 5V 1 Output 20A 110-BBGA Module | |
| Buck Switching Regulator IC Positive Fixed 5V 1 Output 20A 110-BLGA Module | |
| Buck Switching Regulator IC Positive or Negative Adjustable ±1.26V 1 Output 1.5A TO-220-5 Formed Leads | |
| Buck Switching Regulator IC Positive or Negative Adjustable ±1.26V 1 Output 1.5A TO-252-6, DPak (5 Leads + Tab) | |
| Buck Switching Regulator IC Positive or Negative Adjustable ±1.26V 1 Output 3.5A TO-220-5 Formed Leads | |
| Buck Switching Regulator IC Positive or Negative Adjustable ±1.26V 1 Output 3.5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |
| Buck Switching Regulator IC Positive or Negative Adjustable ±1.26V 1 Output 800mA TO-220-5 Formed Leads | |
| Buck Switching Regulator IC Positive or Negative Adjustable ±1.26V 1 Output 800mA TO-252-6, DPak (5 Leads + Tab) | |
| Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 10V (12V) 1 Output 7.42A 108-BBGA Module | |
| Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 10V (12V) 1 Output 7.42A 108-BLGA Module | |
| Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 21V (24V) 1 Output 6A 108-BLGA Module | |
| Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 36V (48V) 1 Output 6A 108-BLGA Module | |
| Buck-Boost Switching Regulator IC Positive Adjustable 12V 1 Output 10A 108-BLGA Module | |
| Current Source Regulator 50mA 5-TSSOP | |
| Ethernet Interface 1221-BBGA (29x29) | |
| Heating Controller PMIC 16-PDIP | |
| Heating Controller PMIC 16-SOIC | |
| Heating Controller PMIC 24-SOIC | |
| Heating Controller PMIC 8-DIP | |
| Heating Controller PMIC 8-PDIP | |
| Heating Controller PMIC 8-SO | |
| Heating Controller PMIC 8-SOIC | |
| Hot Swap Controller 1 Channel General Purpose 24-QFN (4x4) | |
| IC REG BOOST ADJ SOT23-6 | |
| IC REG BUCK 12A QFN | |
| IC REG BUCK BOOST ADJ 71LGA | |
| IC REG BUCK PROG 10A 22UQFN-FCOL | |
| IC REG CHARGE PUMP INV 4A 47WLP | |
| IC REG LINEAR 1.05V 500MA 8-SON | |
| IFX PRIMARION CNTRLLER | |
| Linear Voltage Regulator IC Output | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 10A TO-3P | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SC-63 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-4 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 2A TO-220-4 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 2A TO-220-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 2A TO-263 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3.5A TO-263 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-4 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-89 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-220-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-220-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-3P | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 7.5A TO-220-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA TO-220-4 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SON1408-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23L-6 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A SC-63 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-4 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 2A TO-220-4 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (0.8x0.8) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-6 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23L-6 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TO-92-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 350mA SOT-89 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 35mA SON1408-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SON1408-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 7A TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220-4 | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 250mA, 250mA SOT-89 | |
| Memory, DDR2/DDR3 Regulator PMIC 24-VFQFPN (4x4) | |
| META-DX1: 1.2T ETHERNET | |
| Mobile Communications PMIC 15-CSP (1.5x2.0) | |
| Mobile Communications PMIC 20-UQFN (3x4) | |
| OR Controller Bridge Rectifier N-Channel Bridge (2) 40-QFN (6x8) | |
| OR Controller N+1 ORing Controller N-Channel N:1 10-DFN (3x3) | |
| OR Controller N+1 ORing Controller N-Channel N:1 17-LGA (5x7) | |
| OR Controller N+1 ORing Controller N-Channel N:1 17-LGA (7x8) | |
| OR Controller N+1 ORing Controller N-Channel N:1 25-LGA (5x7) | |
| OR Controller N+1 ORing Controller N-Channel N:1 8-SOIC | |
| OR Controller N+1 ORing Controller N-Channel N:1 D2PAK-7 | |
| PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) Down to 33kHz 24-VFQFPN (4x4) | |
| PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) Down to 33kHz 32-VFQFPN (5x5) | |
| POE IDEAL DIODE BRIDGE | |
| POWER MANAGEMENT IC, DUAL SYNCHR | |
| Power Supplies PMIC 12-QFN (2x2) | |
| Power Supply Controller Power Supply Sequencer 14-SOIC | |
| Regulator Output DC-DC Controller IC 16-VFQFPN (3x3) | |
| Regulator Output DC-DC Controller IC | |
| RFID, Wireless PMIC SC-70 | |
| Smart Iron Controller PMIC 8-DIP | |
| Smart Iron Controller PMIC 8-SOIC | |
| Switching Regulator IC Output | |
| UP TO 150W VQFN24 IC POWER FACTO | |
| UP TO 250W VQFN24 IC POWER FACTO | |
| USB Dedicated Charging Port (DCP), Power Switch PMIC 16-TQFN (3x3) | |
| USB, Type-C Configuration PMIC 12-STQFN (1.6x1.6) | |
| USB, Type-C Configuration PMIC 24-X1QFN (2x4) |
| << Prev | Next >> |