PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (1) 1.3MHz ~ 2.2MHz 32-TQFP (7x7)
IC REG QD BUCK/LNR SYNC 32TQFP
Switching Voltage Regulators PMIC - Simple DC/DC 4ch/5.5V/QFP pkg
IC REG QD BUCK/LNR SYNC 32TQFP
IC REG QD BUCK/LNR SYNC 32TQFP
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (1) 1.3MHz ~ 2.2MHz 32-TQFP (7x7)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RAA230409GFT#BA0-ND | RAA230409GFT#BA0 | RAA230409GFT#BA0 | RAA230409GFT#BA0 | RAA230409GFT#BA0 | RAA230409GFT#BA0 |
| Product Name | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |||||
| Package Type | Other; 32-TQFP Exposed Pad | QFP; Other; 32-TQFP Exposed Pad | QFP | QFP; Other; 32-TQFP Exposed Pad | Other; 32-TQFP Exposed Pad | |
| Output Voltage | 0.9000 to 4.95 volts | |||||
| IOUT | 0.5000 amps | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |