IC REG BUCK ADJ 5A 10FCQFN
IC REG BUCK ADJ 5A 10FCQFN
IC REG BUCK ADJ 5A 10FCQFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 20-RAA808015BGNP#HA0TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 10-PowerWQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.6000 to 5 volts |