PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 300kHz ~ 2MHz 22-TDFN (3x6)
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 300kHz ~ 2MHz 22-TDFN (3x6)
RAA212421 LOW DROP OUT LINEAR
RAA212421 LOW DROP OUT LINEAR
RAA212421 LOW DROP OUT LINEAR
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 300kHz ~ 2MHz 22-TDFN (3x6)
Switching Voltage Regulators Small Reel, Wide VIN 1.1A Synchronous Buck Regulator with 50
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RAA2124214GNP#MA0CT-ND | RAA2124214GNP#MA0 | RAA2124214GNP#MA0 | RAA2124214GNP#MA0 | RAA2124214GNP#MA0 | RAA2124214GNP#MA0 |
| Product Name | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Voltage Regulators |
| Regulator Type | Standard; Low Dropout | |||||
| Package Type | Other; 22-WFDFN Exposed Pad | Other; 22-WFDFN Exposed Pad | Other; 22-WFDFN Exposed Pad | Other; 22-WFDFN Exposed Pad | ||
| Output Voltage | 0.5000 to 5.5 volts | |||||
| IOUT | 1.1 amps | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |