Photoelectric Sensors; MP Series Modular
"Diffuse Optical Sensor 35.433"" (900mm) Light-On/Dark-On"
Photoelectric (Automation), 454385
DISCONTINUED BY MANUFACTURER, DIFFUSE MODE SENSOR, MP SERIES, MODULAR, PHOTOELECTRIC, SCANNING HEAD, 35.43 INCH RANGE, NON-METALLIC. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:900mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:MP Series; Sensor Housing:Rectangular;
| Pepperl+Fuchs SE | DigiKey | Galco Industrial Electronics | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | MPD4HD | 2046-MPD4HD-ND | MPD4HD | 4506162 | 50F5213 |
| Product Name | Diffuse mode sensor | Photoelectric, Industrial | PRLF Diffuse Reflective | Photoelectric | Photoelectric Sensor; Sensor Output Pepperl+Fuchs |
| Operating Temperature | -22 to 158 F (-30 to 70 C) |