Optex, Inc. Photoelectric NF-DK66

Description
FIBER HEAD, M4 THREAD, SUS, DIFFUSE REFLECTIVE, R2, 2M. FREE 2 YEAR RADWELL WARRANTY
Description
FIBER HEAD, M4 THREAD, SUS, DIFFUSE REFLECTIVE, R2, 2M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 102585468 - Radwell International
Willingboro, NJ, United States
Photoelectric
102585468
Photoelectric 102585468
FIBER HEAD, M4 THREAD, SUS, DIFFUSE REFLECTIVE, R2, 2M. FREE 2 YEAR RADWELL WARRANTY

FIBER HEAD, M4 THREAD, SUS, DIFFUSE REFLECTIVE, R2, 2M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 102585468
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-NPN-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensor ICs - 1760827 - RS Components, Ltd.
Specs
Electrical Output Voltage; Current
Height 0.1886 inch (4.79 mm)
Length 0.4724 inch (12 mm)
View Details
Chopper-Stabilized Omnipolar Hall-Effect Switch - A1126LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers