SICK Proximity Switch MZK1-02VPS-AT0

Description
GROOVE CYLINDER, DOVETAIL, 10-30 VDC, 10 MA, 5000 HZ, PNP, N/O, M8 3 PIN CONNECTOR, ALUMINUM HOUSING, 3 WIRE, -25 TO +75 DEGREE C, IP67, 7900604. FREE 2 YEAR RADWELL WARRANTY
Description
GROOVE CYLINDER, DOVETAIL, 10-30 VDC, 10 MA, 5000 HZ, PNP, N/O, M8 3 PIN CONNECTOR, ALUMINUM HOUSING, 3 WIRE, -25 TO +75 DEGREE C, IP67, 7900604. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 555416 - Radwell International
Willingboro, NJ, United States
Proximity Switch
555416
Proximity Switch 555416
GROOVE CYLINDER, DOVETAIL, 10-30 VDC, 10 MA, 5000 HZ, PNP, N/O, M8 3 PIN CONNECTOR, ALUMINUM HOUSING, 3 WIRE, -25 TO +75 DEGREE C, IP67, 7900604. FREE 2 YEAR RADWELL WARRANTY

GROOVE CYLINDER, DOVETAIL, 10-30 VDC, 10 MA, 5000 HZ, PNP, N/O, M8 3 PIN CONNECTOR, ALUMINUM HOUSING, 3 WIRE, -25 TO +75 DEGREE C, IP67, 7900604. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 555416
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000005040-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 2092437 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
2 suppliers