Tri-Tronics Company, Inc. MINI-EYE™, Thru-Beam Receiver, NPN Output Transistor, M12 4-pin connector,18mm housing MRC-18M12

Description
For documentation and other MINI-EYE™ models, please see our MINI-EYE™ Marketing Page. Suggested Thru-Beam Light Sources: MLSIC - IR, M8 Connector, Rectangular Housing MLSIC-M12 - IR, M12 Connector, Rectangular Housing MLSI - IR, Cabled, Rectangular Housing MLSRC - Red, M8 Connector, Rectangular Housing MLSRC-M12 - Red, M12 Connector, Rectangular Housing MLSR - Red, Cabled, Rectangular Housing MLSIC-18 - IR, M8 Connector, 18mm Housing MLSIC-18M12 - IR, M12 Connector, 18mm Housing MLSI-18 - IR, Cabled, 18mm Housing MLSRC-18 - Red, M8 Connector, 18mm Housing MLSRC-18M12 - Red, M12 Connector, 18mm Housing MLSR-18 - Red, Cabled, 18mm Housing Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 4-pin M12 pigtail Housing Type: 18MM Output Transistors: NPN: Sink up to 100mA All outputs are continuously short circuit protected Supply Voltage: 10 to 30 VDC Polarity Protected Family Specific Current Requirements: 30mA (exclusive of load) Remote AUTOSET Input: Opto-isolated momentary sinking input (10 milliamps) Response Time Light State response = 600μs (1,100μs, Thru-Beam) Dark State response = 600μs (1,100μs, Thru-Beam) Light/Dark "ON" Operation: Light “ON” achieved by connecting white wire to negative lead Dark “ON” achieved by connecting white wire to positive lead Range: Dependent on model, see Selection Guidelines Note: 5 VDC models, range reduced by 10% Hysteresis: Approximately 20% of signal Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Diagnostic Indicators: Red LED = Output Status Green LED = Power “ON” Ambient Temperature: -40°C to 70°C (-40°F to 158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 4X, IP66
Datasheet
Description
For documentation and other MINI-EYE™ models, please see our MINI-EYE™ Marketing Page. Suggested Thru-Beam Light Sources: MLSIC - IR, M8 Connector, Rectangular Housing MLSIC-M12 - IR, M12 Connector, Rectangular Housing MLSI - IR, Cabled, Rectangular Housing MLSRC - Red, M8 Connector, Rectangular Housing MLSRC-M12 - Red, M12 Connector, Rectangular Housing MLSR - Red, Cabled, Rectangular Housing MLSIC-18 - IR, M8 Connector, 18mm Housing MLSIC-18M12 - IR, M12 Connector, 18mm Housing MLSI-18 - IR, Cabled, 18mm Housing MLSRC-18 - Red, M8 Connector, 18mm Housing MLSRC-18M12 - Red, M12 Connector, 18mm Housing MLSR-18 - Red, Cabled, 18mm Housing Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 4-pin M12 pigtail Housing Type: 18MM Output Transistors: NPN: Sink up to 100mA All outputs are continuously short circuit protected Supply Voltage: 10 to 30 VDC Polarity Protected Family Specific Current Requirements: 30mA (exclusive of load) Remote AUTOSET Input: Opto-isolated momentary sinking input (10 milliamps) Response Time Light State response = 600μs (1,100μs, Thru-Beam) Dark State response = 600μs (1,100μs, Thru-Beam) Light/Dark "ON" Operation: Light “ON” achieved by connecting white wire to negative lead Dark “ON” achieved by connecting white wire to positive lead Range: Dependent on model, see Selection Guidelines Note: 5 VDC models, range reduced by 10% Hysteresis: Approximately 20% of signal Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Diagnostic Indicators: Red LED = Output Status Green LED = Power “ON” Ambient Temperature: -40°C to 70°C (-40°F to 158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 4X, IP66
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINI-EYE™, Thru-Beam Receiver, NPN Output Transistor, M12 4-pin connector,18mm housing - MRC-18M12 - Tri-Tronics Company, Inc.
Tampa, FL, United States
MINI-EYE™, Thru-Beam Receiver, NPN Output Transistor, M12 4-pin connector,18mm housing
MRC-18M12
MINI-EYE™, Thru-Beam Receiver, NPN Output Transistor, M12 4-pin connector,18mm housing MRC-18M12
For documentation and other MINI-EYE™ models, please see our MINI-EYE™ Marketing Page. Suggested Thru-Beam Light Sources: MLSIC - IR, M8 Connector, Rectangular Housing MLSIC-M12 - IR, M12 Connector, Rectangular Housing MLSI - IR, Cabled, Rectangular Housing MLSRC - Red, M8 Connector, Rectangular Housing MLSRC-M12 - Red, M12 Connector, Rectangular Housing MLSR - Red, Cabled, Rectangular Housing MLSIC-18 - IR, M8 Connector, 18mm Housing MLSIC-18M12 - IR, M12 Connector, 18mm Housing MLSI-18 - IR, Cabled, 18mm Housing MLSRC-18 - Red, M8 Connector, 18mm Housing MLSRC-18M12 - Red, M12 Connector, 18mm Housing MLSR-18 - Red, Cabled, 18mm Housing Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 4-pin M12 pigtail Housing Type: 18MM Output Transistors: NPN: Sink up to 100mA All outputs are continuously short circuit protected Supply Voltage: 10 to 30 VDC Polarity Protected Family Specific Current Requirements: 30mA (exclusive of load) Remote AUTOSET Input: Opto-isolated momentary sinking input (10 milliamps) Response Time Light State response = 600μs (1,100μs, Thru-Beam) Dark State response = 600μs (1,100μs, Thru-Beam) Light/Dark "ON" Operation: Light “ON” achieved by connecting white wire to negative lead Dark “ON” achieved by connecting white wire to positive lead Range: Dependent on model, see Selection Guidelines Note: 5 VDC models, range reduced by 10% Hysteresis: Approximately 20% of signal Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Diagnostic Indicators: Red LED = Output Status Green LED = Power “ON” Ambient Temperature: -40°C to 70°C (-40°F to 158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 4X, IP66

For documentation and other MINI-EYE™ models, please see our MINI-EYE™ Marketing Page.

Suggested Thru-Beam Light Sources:

  • MLSIC - IR, M8 Connector, Rectangular Housing
  • MLSIC-M12 - IR, M12 Connector, Rectangular Housing
  • MLSI - IR, Cabled, Rectangular Housing
  • MLSRC - Red, M8 Connector, Rectangular Housing
  • MLSRC-M12 - Red, M12 Connector, Rectangular Housing
  • MLSR - Red, Cabled, Rectangular Housing
  • MLSIC-18 - IR, M8 Connector, 18mm Housing
  • MLSIC-18M12 - IR, M12 Connector, 18mm Housing
  • MLSI-18 - IR, Cabled, 18mm Housing
  • MLSRC-18 - Red, M8 Connector, 18mm Housing
  • MLSRC-18M12 - Red, M12 Connector, 18mm Housing
  • MLSR-18 - Red, Cabled, 18mm Housing

Technical Features

Model Specific

Adjustment Type:

  • Potentiometer

Connection Type:

  • Connector, 4-pin M12 pigtail

Housing Type:

  • 18MM

Output Transistors:

  • NPN: Sink up to 100mA
  • All outputs are continuously short circuit protected

Supply Voltage:

  • 10 to 30 VDC
  • Polarity Protected

Family Specific

Current Requirements:

  • 30mA (exclusive of load)

Remote AUTOSET Input:

  • Opto-isolated momentary sinking input (10 milliamps)

Response Time

  • Light State response = 600μs (1,100μs, Thru-Beam)
  • Dark State response = 600μs (1,100μs, Thru-Beam)

Light/Dark "ON" Operation:

  • Light “ON” achieved by connecting white wire to negative lead
  • Dark “ON” achieved by connecting white wire to positive lead

Range:

  • Dependent on model, see Selection Guidelines Note: 5 VDC models, range reduced by 10%

Hysteresis:

  • Approximately 20% of signal

Light Immunity:

  • Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes

Diagnostic Indicators:

  • Red LED = Output Status
  • Green LED = Power “ON”

Ambient Temperature:

  • -40°C to 70°C (-40°F to 158°F)

Rugged Construction:

  • Chemical resistant, high-impact polycarbonate housing
  • Waterproof ratings: NEMA 4X, IP66
Supplier's Site Datasheet
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
TRI-TRONICS Sensors & Switches MRC-18M12

TRI-TRONICS Sensors & Switches MRC-18M12

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc. Radwell International
Product Category Photoelectric Sensors Proximity Sensors
Product Number MRC-18M12
Product Name MINI-EYE™, Thru-Beam Receiver, NPN Output Transistor, M12 4-pin connector,18mm housing Photoelectric
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Through Beam
Mode Light/Dark Programmable
Unlock Full Specs
to access all available technical data

Similar Products

RightSight Photosensor - 42EF-E2EZB-A10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 8.15 inch (207 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4334 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Diffuse scan - SOEG-RTH-M18W-PS-K-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
Through-beam sensor receiver - O5E51A - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 984 inch (25000 mm)
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details