Panasonic Photoelectric MQ-FW2-01

Description
DISCONTINUED BY MANUFACTURER, AREA REFLECTIVE FIBER SENSOR 0-2.5CM RNG 1M CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AREA REFLECTIVE FIBER SENSOR 0-2.5CM RNG 1M CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 460442 - Radwell International
Willingboro, NJ, United States
Photoelectric
460442
Photoelectric 460442
DISCONTINUED BY MANUFACTURER, AREA REFLECTIVE FIBER SENSOR 0-2.5CM RNG 1M CABLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AREA REFLECTIVE FIBER SENSOR 0-2.5CM RNG 1M CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 460442
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - 620-1277-1-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity Sensors - Industrial - 2171-SOIA-M18PB-PNLK-M12-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1.2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details