Pepperl+Fuchs SE Inductive sensor NBB2-12GM50-E0

Description
2 mm flush
Request a Quote Datasheet
Description
2 mm flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB2-12GM50-E0 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB2-12GM50-E0
Inductive sensor NBB2-12GM50-E0
2 mm flush
  • 2 mm flush
Supplier's Site Datasheet
Proximity Sensors - 2492300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2492300
Proximity Sensors 2492300
Pepperl + Fuchs NBB2-12GM50-E0

Pepperl + Fuchs NBB2-12GM50-E0

Supplier's Site
Proximity Sensors - Industrial - 2046-NBB2-12GM50-E0-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB2-12GM50-E0-ND
Proximity Sensors - Industrial 2046-NBB2-12GM50-E0-ND
INDUCTIVE SEN 2MM NPN

INDUCTIVE SEN 2MM NPN

Buy Now Datasheet
SENSOR, INDUCTIVE, PROXIMITY, CYLINDRICAL, SENSING DISTANCE 2MM - 70093236 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, INDUCTIVE, PROXIMITY, CYLINDRICAL, SENSING DISTANCE 2MM
70093236
SENSOR, INDUCTIVE, PROXIMITY, CYLINDRICAL, SENSING DISTANCE 2MM 70093236
P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production. Features: All Models Are Available with Connector or 2-Meter Cable LED Indication of Sensor Status All Metals Sensing Brass Housing Specifications: Input Voltage: 10-30 VDC Max. Load Current: 200 mA Output Circuit: Normally Open Sensor Protection: Short-Circuit, Overload, Reverse Polarity Operating Temperature: –14°F to +158°F

P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production.
Features:

  • All Models Are Available with Connector or 2-Meter Cable
  • LED Indication of Sensor Status
  • All Metals Sensing
  • Brass Housing
    Specifications:
  • Input Voltage: 10-30 VDC
  • Max. Load Current: 200 mA
  • Output Circuit: Normally Open
  • Sensor Protection: Short-Circuit, Overload, Reverse Polarity
  • Operating Temperature: –14°F to +158°F
Supplier's Site
Proximity Switch - 517243 - Radwell International
Willingboro, NJ, United States
Proximity Switch
517243
Proximity Switch 517243
INDUCTIVE SENSOR, 2 MM OPERATING DISTANCE, 10-30 VDC SUPPLY, NPN OUTPUT, NORMALLY OPEN, 3 WIRE, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, 2 MM OPERATING DISTANCE, 10-30 VDC SUPPLY, NPN OUTPUT, NORMALLY OPEN, 3 WIRE, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey Allied Electronics, Inc. Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB2-12GM50-E0 2492300 2046-NBB2-12GM50-E0-ND 70093236 517243
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial SENSOR, INDUCTIVE, PROXIMITY, CYLINDRICAL, SENSING DISTANCE 2MM Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 2 inch (50.8 mm) 0.0787 inch (2 mm) 0.0787 inch (2 mm)
Switching Frequency 0.0 to 1.5 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Body Shape Cylindrical; Other; Barrel Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000005161-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
EE-SY1201 Photomicrosensor (Reflective) - EE-SY1201 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
View Details
2 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details