Pepperl+Fuchs SE Inductive sensor NBB5-18GM50-E2-V1

Description
5 mm flush Extended temperature range
Request a Quote Datasheet
Description
5 mm flush Extended temperature range
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB5-18GM50-E2-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB5-18GM50-E2-V1
Inductive sensor NBB5-18GM50-E2-V1
5 mm flush Extended temperature range
  • 5 mm flush
  • Extended temperature range
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB5-18GM50-E2-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB5-18GM50-E2-V1-ND
Proximity Sensors - Industrial 2046-NBB5-18GM50-E2-V1-ND
INDUCTIVE SEN 5MM PNP

INDUCTIVE SEN 5MM PNP

Buy Now Datasheet
Proximity Sensors - 2492366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2492366
Proximity Sensors 2492366
Pepperl + Fuchs NBB5-18GM50-E2-V1

Pepperl + Fuchs NBB5-18GM50-E2-V1

Supplier's Site
Proximity Switch - 517344 - Radwell International
Willingboro, NJ, United States
Proximity Switch
517344
Proximity Switch 517344
PROXIMITY SENSOR, CYLINDRICAL, PNP, 0/30 VDC, 200 MA, 5MM SENSING RANGE, M18, REPLACEMENT FOR 3RG4013-3AG02-PF. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, CYLINDRICAL, PNP, 0/30 VDC, 200 MA, 5MM SENSING RANGE, M18, REPLACEMENT FOR 3RG4013-3AG02-PF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
PEPPERL & FUCHS Sensors & Switches NBB5-18GM50-E2-V1

PEPPERL & FUCHS Sensors & Switches NBB5-18GM50-E2-V1

Supplier's Site
Sensor, Proximity; M18 x 1; 10 to 30 VDC; 15 mA (Max.); Shielded; 800 Hz - 70093193 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Proximity; M18 x 1; 10 to 30 VDC; 15 mA (Max.); Shielded; 800 Hz
70093193
Sensor, Proximity; M18 x 1; 10 to 30 VDC; 15 mA (Max.); Shielded; 800 Hz 70093193
P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production. Features: All Models Are Available with Connector or 2-Meter Cable LED Indication of Sensor Status All Metals Sensing Brass Housing Specifications: Input Voltage: 10-30 VDC Max. Load Current: 200 mA Output Circuit: Normally Open Sensor Protection: Short-Circuit, Overload, Reverse Polarity Operating Temperature: –14°F to +158°F

P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production.
Features:

  • All Models Are Available with Connector or 2-Meter Cable
  • LED Indication of Sensor Status
  • All Metals Sensing
  • Brass Housing
    Specifications:
  • Input Voltage: 10-30 VDC
  • Max. Load Current: 200 mA
  • Output Circuit: Normally Open
  • Sensor Protection: Short-Circuit, Overload, Reverse Polarity
  • Operating Temperature: –14°F to +158°F
Supplier's Site
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs - 24C2591 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
24C2591
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs 24C2591
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB5-18GM50-E2 -V1; Load Current RMS Max:100mA RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB5-18GM50-E2-V1; Load Current RMS Max:100mA RoHS Compliant: Yes

Supplier's Site
PRLF General Purpose - NBB5-18GM50-E2-V1 - Galco Industrial Electronics
Madison Heights, MI, United States
PRLF General Purpose
NBB5-18GM50-E2-V1
PRLF General Purpose NBB5-18GM50-E2-V1
Inductive DC, 084195

Inductive DC, 084195

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd. Radwell International Allied Electronics, Inc. Newark, An Avnet Company Galco Industrial Electronics
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB5-18GM50-E2-V1 2046-NBB5-18GM50-E2-V1-ND 2492366 517344 70093193 24C2591 NBB5-18GM50-E2-V1
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors Proximity Switch Sensor, Proximity; M18 x 1; 10 to 30 VDC; 15 mA (Max.); Shielded; 800 Hz Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs PRLF General Purpose
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 5 inch (127 mm) 0.1969 inch (5 mm) 0.1969 inch (5 mm) 0.1969 inch (5 mm)
Switching Frequency 0.0 to 0.8000 kHz 0.8000 kHz
Operating Temperature -40 to 70 F (-40 to 21.11 C) -40 to 158 F (-40 to 70 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Photoelectric Sensors - 2669340 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Other; Miniature
Power Requirements DC Powered
View Details
Continuous-Time Hall-Effect Latch - A1210LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3039 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details