Baumer Electric AG Proximity Switch MY-COME75/80

Description
PRECISION SWITCH, NORMALLY CLOSED, 15 VDC / 2 MA, 24 VAC / 50 MA, CYLINDRICAL THREADED, CABLE CONNECTION, IP50 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
Description
PRECISION SWITCH, NORMALLY CLOSED, 15 VDC / 2 MA, 24 VAC / 50 MA, CYLINDRICAL THREADED, CABLE CONNECTION, IP50 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 930934 - Radwell International
Willingboro, NJ, United States
Proximity Switch
930934
Proximity Switch 930934
PRECISION SWITCH, NORMALLY CLOSED, 15 VDC / 2 MA, 24 VAC / 50 MA, CYLINDRICAL THREADED, CABLE CONNECTION, IP50 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

PRECISION SWITCH, NORMALLY CLOSED, 15 VDC / 2 MA, 24 VAC / 50 MA, CYLINDRICAL THREADED, CABLE CONNECTION, IP50 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 930934
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000003143-SE - TE Connectivity
Specs
Operation Distance 0.4720 inch (11.99 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040990-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers