Pepperl+Fuchs SE Inductive sensor NBB20-L2-E2-V1

Description
Sensor head bidirectional and rotatable 20 mm flush 3-wire DC Quick mounting bracket 4-way LED indicator
Request a Quote Datasheet
Description
Sensor head bidirectional and rotatable 20 mm flush 3-wire DC Quick mounting bracket 4-way LED indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB20-L2-E2-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB20-L2-E2-V1
Inductive sensor NBB20-L2-E2-V1
Sensor head bidirectional and rotatable 20 mm flush 3-wire DC Quick mounting bracket 4-way LED indicator
  • Sensor head bidirectional and rotatable
  • 20 mm flush
  • 3-wire DC
  • Quick mounting bracket
  • 4-way LED indicator
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB20-L2-E2-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB20-L2-E2-V1-ND
Proximity Sensors - Industrial 2046-NBB20-L2-E2-V1-ND
INDUCTIVE SEN 20MM PNP

INDUCTIVE SEN 20MM PNP

Buy Now Datasheet
Proximity Sensors - 2572434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2572434
Proximity Sensors 2572434
Pepperl + Fuchs NBB20-L2-E2-V1

Pepperl + Fuchs NBB20-L2-E2-V1

Supplier's Site
Proximity Switch - 517212 - Radwell International
Willingboro, NJ, United States
Proximity Switch
517212
Proximity Switch 517212
INDUCTIVE SENSOR, 20 MM OPERATING DISTANCE, 10-30 VDC, 0-2.5 MA, 0-400 HZ, 80 MS TIME DELAY, 3 WIRE, PNP OUTPUT TYPE, NORMALLY OPEN SWITCHING FUNCTION. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, 20 MM OPERATING DISTANCE, 10-30 VDC, 0-2.5 MA, 0-400 HZ, 80 MS TIME DELAY, 3 WIRE, PNP OUTPUT TYPE, NORMALLY OPEN SWITCHING FUNCTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
PRLF General Purpose - NBB20-L2-E2-V1 - Galco Industrial Electronics
Madison Heights, MI, United States
PRLF General Purpose
NBB20-L2-E2-V1
PRLF General Purpose NBB20-L2-E2-V1
Inductive DC, 187481

Inductive DC, 187481

Supplier's Site
Inductivedc Rohs Compliant Pepperl+Fuchs - 24C2669 - Newark, An Avnet Company
Chicago, IL, United States
Inductivedc Rohs Compliant Pepperl+Fuchs
24C2669
Inductivedc Rohs Compliant Pepperl+Fuchs 24C2669
INDUCTIVEDC ROHS COMPLIANT: YES

INDUCTIVEDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd. Radwell International Galco Industrial Electronics Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB20-L2-E2-V1 2046-NBB20-L2-E2-V1-ND 2572434 517212 NBB20-L2-E2-V1 24C2669
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors Proximity Switch PRLF General Purpose Inductivedc Rohs Compliant Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 20 inch (508 mm) 0.7874 inch (20 mm)
Switching Frequency 0.0 to 0.4400 kHz
Operating Temperature -25 to 85 F (-31.67 to 29.44 C) -13 to 185 F (-25 to 85 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001213-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1122LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Photoelectric Sensors - 2103712 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 1.18 to 19.69 inch (30 to 500 mm)
View Details