Lutron Electronics Co., Inc. Proximity Switch MS-OP600M-WH

Description
DISCONTINUED BY MANUFACTURER, OCCUPANCY SENSOR WALL SWITCH, 900SQ/FT RANGE, 600 WATT, 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, OCCUPANCY SENSOR WALL SWITCH, 900SQ/FT RANGE, 600 WATT, 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 42582183 - Radwell International
Willingboro, NJ, United States
Proximity Switch
42582183
Proximity Switch 42582183
DISCONTINUED BY MANUFACTURER, OCCUPANCY SENSOR WALL SWITCH, 900SQ/FT RANGE, 600 WATT, 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OCCUPANCY SENSOR WALL SWITCH, 900SQ/FT RANGE, 600 WATT, 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 42582183
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 185077 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 0.7874 inch (20 mm)
View Details
2 suppliers
Photoelectric Sensors - 2103909 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 to 19.69 inch (4 to 500 mm)
View Details
Proximity sensor - SIEN-M18NB-NO-K-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details