Pepperl+Fuchs SE Proximity Switch NBB1.5-8GM50-E2

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, M8, PNP, NORMALLY OPEN, 0-1500 HZ SWITCHING, 10-30 VDC, 1.5 MM SENSOR RANGE, 2 M CABLE LENGTH, IP67, SUGGESTED REPLACEMENT IS NBB2-8GM50-E2. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, M8, PNP, NORMALLY OPEN, 0-1500 HZ SWITCHING, 10-30 VDC, 1.5 MM SENSOR RANGE, 2 M CABLE LENGTH, IP67, SUGGESTED REPLACEMENT IS NBB2-8GM50-E2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 517190 - Radwell International
Willingboro, NJ, United States
Proximity Switch
517190
Proximity Switch 517190
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, M8, PNP, NORMALLY OPEN, 0-1500 HZ SWITCHING, 10-30 VDC, 1.5 MM SENSOR RANGE, 2 M CABLE LENGTH, IP67, SUGGESTED REPLACEMENT IS NBB2-8GM50-E2. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, M8, PNP, NORMALLY OPEN, 0-1500 HZ SWITCHING, 10-30 VDC, 1.5 MM SENSOR RANGE, 2 M CABLE LENGTH, IP67, SUGGESTED REPLACEMENT IS NBB2-8GM50-E2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SENSOR, INDUCTIVE, PROXIMITY, 1.5MM RANGE - 70093329 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, INDUCTIVE, PROXIMITY, 1.5MM RANGE
70093329
SENSOR, INDUCTIVE, PROXIMITY, 1.5MM RANGE 70093329
P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production. Features: All Models Are Available with Connector or 2-Meter Cable LED Indication of Sensor Status All Metals Sensing Brass Housing Specifications: Input Voltage: 10-30 VDC Max. Load Current: 200 mA Output Circuit: Normally Open Sensor Protection: Short-Circuit, Overload, Reverse Polarity Operating Temperature: –14°F to +158°F

P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production.
Features:

  • All Models Are Available with Connector or 2-Meter Cable
  • LED Indication of Sensor Status
  • All Metals Sensing
  • Brass Housing
    Specifications:
  • Input Voltage: 10-30 VDC
  • Max. Load Current: 200 mA
  • Output Circuit: Normally Open
  • Sensor Protection: Short-Circuit, Overload, Reverse Polarity
  • Operating Temperature: –14°F to +158°F
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 517190 70093329
Product Name Proximity Switch SENSOR, INDUCTIVE, PROXIMITY, 1.5MM RANGE
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1204LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Photoelectric Analog Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical; Threaded Barrel; Rectangular
Power Requirements DC Powered
View Details
Proximity sensor - SIEN-M18B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 9.84 mils (250 µm)
Switching Frequency 2 kHz
View Details
2 suppliers