Pepperl+Fuchs SE Inductive sensor NBB15-U1-E2

Description
Sensor head bidirectional and rotatable 4 LEDs indicator for 360° visibility 15 mm flush
Request a Quote Datasheet
Description
Sensor head bidirectional and rotatable 4 LEDs indicator for 360° visibility 15 mm flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB15-U1-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB15-U1-E2
Inductive sensor NBB15-U1-E2
Sensor head bidirectional and rotatable 4 LEDs indicator for 360° visibility 15 mm flush
  • Sensor head bidirectional and rotatable
  • 4 LEDs indicator for 360° visibility
  • 15 mm flush
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB15-U1-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB15-U1-E2-ND
Proximity Sensors - Industrial 2046-NBB15-U1-E2-ND
INDUCTIVE SEN 15MM PNP

INDUCTIVE SEN 15MM PNP

Buy Now Datasheet
Proximity Sensors - 7839975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
7839975
Proximity Sensors 7839975
Pepperl + Fuchs NBB15-U1-E2

Pepperl + Fuchs NBB15-U1-E2

Supplier's Site
Proximity Switch - 25019705 - Radwell International
Willingboro, NJ, United States
Proximity Switch
25019705
Proximity Switch 25019705
INDUCTIVE PROXIMITY, DC, 0-12.15MM RANGE, SCREW TERMINALS, NO PNP, METALLIC, 10-30VDC, 0.2AMPS, (194767). FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY, DC, 0-12.15MM RANGE, SCREW TERMINALS, NO PNP, METALLIC, 10-30VDC, 0.2AMPS, (194767). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd. Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB15-U1-E2 2046-NBB15-U1-E2-ND 7839975 25019705
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 15 inch (381 mm) 0.5906 inch (15 mm)
Switching Frequency 0.0 to 0.5600 kHz
Operating Temperature -25 to 85 F (-31.67 to 29.44 C) -13 to 185 F (-25 to 85 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.6299 inch (16 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX3088-W11/4088-W11 Photomicrosensor (Transmissive) - EE-SX3088-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details