Pepperl+Fuchs SE Photoelectric ML5-6/30/115A

Description
RETRO-REFLECTIVE SENSOR, W / FIXED CABLE, 10 - 30 VDC, 2000 MM DETECTION RANGE. FREE 2 YEAR RADWELL WARRANTY
Description
RETRO-REFLECTIVE SENSOR, W / FIXED CABLE, 10 - 30 VDC, 2000 MM DETECTION RANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 4496288 - Radwell International
Willingboro, NJ, United States
Photoelectric
4496288
Photoelectric 4496288
RETRO-REFLECTIVE SENSOR, W / FIXED CABLE, 10 - 30 VDC, 2000 MM DETECTION RANGE. FREE 2 YEAR RADWELL WARRANTY

RETRO-REFLECTIVE SENSOR, W / FIXED CABLE, 10 - 30 VDC, 2000 MM DETECTION RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 4496288
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized Omnipolar Hall-Effect Switch - A1126LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Light-intensive controller for very high-speed measurements - confocalDT IFC2465MP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 30 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details