Pepperl+Fuchs SE Inductive sensor NCN50-FP-N0-P4

Description
Comfort series 50 mm non-flush
Datasheet
Description
Comfort series 50 mm non-flush
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NCN50-FP-N0-P4 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NCN50-FP-N0-P4
Inductive sensor NCN50-FP-N0-P4
Comfort series 50 mm non-flush
  • Comfort series
  • 50 mm non-flush
Supplier's Site Datasheet
Proximity Switch - 4497163 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4497163
Proximity Switch 4497163
INDUCTIVE NAMUR, INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE NAMUR, INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number NCN50-FP-N0-P4 4497163
Product Name Inductive sensor Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000848-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Open; Normally Closed
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - Industrial - 1882-1040991-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details