Pepperl+Fuchs SE Inductive sensor NBB2-12GM50-E2-V1-Y89923

Description
Inductive sensor
Request a Quote Datasheet
Description
Inductive sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB2-12GM50-E2-V1-Y89923 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor

Inductive sensor

Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB2-12GM50-E2-V1-Y89923-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB2-12GM50-E2-V1-Y89923-ND
Proximity Sensors - Industrial 2046-NBB2-12GM50-E2-V1-Y89923-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet
Photoelectric - 15720794 - Radwell International
Willingboro, NJ, United States
Photoelectric
15720794
Photoelectric 15720794
INDUCTIVE SENSOR, PROXIMITY SENSOR, 10-30 VDC, 0-200 MA, PNP, NORMALLY OPEN, 2 MM OPERATING DISTANCE, 4 PIN M12 X 1 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, PROXIMITY SENSOR, 10-30 VDC, 0-200 MA, PNP, NORMALLY OPEN, 2 MM OPERATING DISTANCE, 4 PIN M12 X 1 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB2-12GM50-E2-V1-Y89923 2046-NBB2-12GM50-E2-V1-Y89923-ND 15720794
Product Name Inductive sensor Proximity Sensors - Industrial Photoelectric
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 2 inch (50.8 mm)
Switching Frequency 0.0 to 1.5 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 2066166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 1.5 inch (38 mm)
View Details
Proximity Sensors - Industrial - 1882-1041055-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details