Pepperl+Fuchs, Inc. Inductive sensor NBB5-18GM50-E2-C3-V1

Description
5 mm flush 3-wire DC Ceramic coated sensing face Slag repellant coatings
Request a Quote Datasheet
Description
5 mm flush 3-wire DC Ceramic coated sensing face Slag repellant coatings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB5-18GM50-E2-C3-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB5-18GM50-E2-C3-V1
Inductive sensor NBB5-18GM50-E2-C3-V1
5 mm flush 3-wire DC Ceramic coated sensing face Slag repellant coatings
  • 5 mm flush
  • 3-wire DC
  • Ceramic coated sensing face
  • Slag repellant coatings
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB5-18GM50-E2-C3-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB5-18GM50-E2-C3-V1-ND
Proximity Sensors - Industrial 2046-NBB5-18GM50-E2-C3-V1-ND
INDUCTIVE SEN 5MM PNP PTFE COAT

INDUCTIVE SEN 5MM PNP PTFE COAT

Buy Now Datasheet
Proximity Switch - 4491704 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4491704
Proximity Switch 4491704
INDUCTIVE SENSOR, 5 MM RANGE, PNP OUTPUT, 10-30 VDC OPERATING VOLTAGE, 4 PIN, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, 5 MM RANGE, PNP OUTPUT, 10-30 VDC OPERATING VOLTAGE, 4 PIN, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB5-18GM50-E2-C3-V1 2046-NBB5-18GM50-E2-C3-V1-ND 4491704
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 5 inch (127 mm)
Switching Frequency 0.0 to 0.8000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0236 inch (0.6000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3240LLTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details