Photoelectric Sensors; MP Series Modular
"Diffuse Optical Sensor 0.118"" (3mm) Light-On/Dark-On"
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:3m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:MP Series; Sensing Mode:Diffuse; Sensor Housing:Rectangular;
Features:
DIFFUSE MODE SENSOR, MP SERIES, SCANNING, 3-PIN, 10 FT / 3 METER RANGE, 10 MSEC. FREE 2 YEAR RADWELL WARRANTY
PEPPERL & FUCHS Sensors & Switches MPD2HD
| Pepperl+Fuchs SE | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | MPD2HD | 2046-MPD2HD-ND | 16F3188 | 70093177 | 523319 |
| Product Name | Diffuse mode sensor | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Pepperl+Fuchs | Sensor; Diffuse Mode Sensing Mode; Photoelectric; 3 m; Infrared LED; 10 ms; LED | Photoelectric |
| Operating Temperature | -22 to 158 F (-30 to 70 C) | -7.6 to 158 F (-22 to 70 C) |