The MPL6HD is a retroreflective sensor from the MP Series by Pepperl+Fuchs SE, designed for modular applications. It features a sensing range of 9 meters and utilizes a plastic lens with infrared light for detection. The sensor is equipped with a fast response time of 1 millisecond, making it suitable for applications requiring quick detection. It is built to withstand harsh environments, with an IP69K rating, ensuring durability against high-pressure washdowns. The MPL6HD is compatible with various plug-in bases, allowing for flexibility in electrical connections. This sensor is ideal for engineers looking for a reliable and customizable sensing solution in demanding conditions.
Photoelectric Sensors; MP Series Modular
SENSOR, PHOTOELECTRIC, OPTIC HEAD
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:9m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:MP Series; Sensor Housing:Rectangular;
PHOTOELECTRIC OPTIC HEAD, RETRO-REFLECTIVE, MP SERIES, 9 METER MEASUREMENT RANGE, IP69K. FREE 2 YEAR RADWELL WARRANTY
| Pepperl+Fuchs SE | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | MPL6HD | 70093232 | 50F5430 | 523343 |
| Product Name | Retroreflective sensor | SENSOR, PHOTOELECTRIC, OPTIC HEAD | Photoelectric Sensor; Sensor Output Pepperl+Fuchs | Photoelectric |
| Operation Distance | 354 inch (9000 mm) | 354 inch (9000 mm) |