Photoelectric Sensors; MP Series Modular
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:4.5m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:MP Series; Sensor Input:Optical RoHS Compliant: Yes
SENSOR HEAD, PHOTOELECTRIC, POLARIZED SENSING MODE, RETRO-REFLECTIVE, 4.5 METER RANGE, 1 MS RESPONSE, GLASS LENS, LED LIGHT SOURCE, VISIBLE RED. FREE 2 YEAR RADWELL WARRANTY
| Pepperl+Fuchs SE | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | MPP6HD | 50F5424 | 66017766 |
| Product Name | Retroreflective sensor | Photoelectric Sensor; Sensor Output Pepperl+Fuchs | Photoelectric |
| Operation Distance | 177 inch (4500 mm) |