SICK Photoelectric MRA-G080-103D3

Description
WIRE DRAW MECHANISM, 3200 MM MAX, LENGTH OF WIRE: 230MM. FREE 2 YEAR RADWELL WARRANTY
Description
WIRE DRAW MECHANISM, 3200 MM MAX, LENGTH OF WIRE: 230MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 70155333 - Radwell International
Willingboro, NJ, United States
Photoelectric
70155333
Photoelectric 70155333
WIRE DRAW MECHANISM, 3200 MM MAX, LENGTH OF WIRE: 230MM. FREE 2 YEAR RADWELL WARRANTY

WIRE DRAW MECHANISM, 3200 MM MAX, LENGTH OF WIRE: 230MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 70155333
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000004651-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Electrical Connection ASi3.2 - AS-Interface 2.1
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - Industrial - 1882-1041008-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details