Optex, Inc. Photoelectric NF-DK43

Description
FIBER HEAD, F4.0MM, F1.5MM SLEEVE, STRAIGHT, DIFFUSE REFLECTIVE, 20MM LONG, R15, 2M. FREE 2 YEAR RADWELL WARRANTY
Description
FIBER HEAD, F4.0MM, F1.5MM SLEEVE, STRAIGHT, DIFFUSE REFLECTIVE, 20MM LONG, R15, 2M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 102585458 - Radwell International
Willingboro, NJ, United States
Photoelectric
102585458
Photoelectric 102585458
FIBER HEAD, F4.0MM, F1.5MM SLEEVE, STRAIGHT, DIFFUSE REFLECTIVE, 20MM LONG, R15, 2M. FREE 2 YEAR RADWELL WARRANTY

FIBER HEAD, F4.0MM, F1.5MM SLEEVE, STRAIGHT, DIFFUSE REFLECTIVE, 20MM LONG, R15, 2M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 102585458
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Controller with Current Output - optoCONTROL CLS1000-AI-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX1071 Photomicrosensor (Transmissive) - EE-SX1071 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
3 suppliers
Switches (Solid State) - A1183EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details