Pepperl+Fuchs SE Inductive sensor NBB8-18GM30-E2-V1

Description
8 mm flush Increased operating distance Extended temperature range
Request a Quote Datasheet
Description
8 mm flush Increased operating distance Extended temperature range
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB8-18GM30-E2-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB8-18GM30-E2-V1
Inductive sensor NBB8-18GM30-E2-V1
8 mm flush Increased operating distance Extended temperature range
  • 8 mm flush
  • Increased operating distance
  • Extended temperature range
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB8-18GM30-E2-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB8-18GM30-E2-V1-ND
Proximity Sensors - Industrial 2046-NBB8-18GM30-E2-V1-ND
INDUCTIVE SEN 8MM PNP

INDUCTIVE SEN 8MM PNP

Buy Now Datasheet
Proximity Sensors - 4585476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
4585476
Proximity Sensors 4585476
Pepperl + Fuchs NBB8-18GM30-E2-V1

Pepperl + Fuchs NBB8-18GM30-E2-V1

Supplier's Site
Proximity Switch - 4380686 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4380686
Proximity Switch 4380686
SENSOR, INDUCTIVE, FLUSH, THREADED BARREL, 8 MM RANGE, NORMALLY OPEN, PNP OUTPUT, 10-30 VDC, 4-PIN M12 CONNECTOR, LED INDICATOR, (087743). FREE 2 YEAR RADWELL WARRANTY

SENSOR, INDUCTIVE, FLUSH, THREADED BARREL, 8 MM RANGE, NORMALLY OPEN, PNP OUTPUT, 10-30 VDC, 4-PIN M12 CONNECTOR, LED INDICATOR, (087743). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
PEPPERL & FUCHS Sensors & Switches NBB8-18GM30-E2-V1

PEPPERL & FUCHS Sensors & Switches NBB8-18GM30-E2-V1

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd. Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB8-18GM30-E2-V1 2046-NBB8-18GM30-E2-V1-ND 4585476 4380686
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 8 inch (203 mm) 0.3150 inch (8 mm)
Switching Frequency 0.0 to 0.5000 kHz
Operating Temperature -40 to 70 F (-40 to 21.11 C) -40 to 158 F (-40 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1192LLHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Miniature Inductive Sensor with Increase Sensing Range - S3873 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details