Pepperl+Fuchs SE Inductive sensor NBB8-18GM30-E2

Description
Basic series 8 mm flush Increased operating distance
Request a Quote Datasheet
Description
Basic series 8 mm flush Increased operating distance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB8-18GM30-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB8-18GM30-E2
Inductive sensor NBB8-18GM30-E2
Basic series 8 mm flush Increased operating distance
  • Basic series
  • 8 mm flush
  • Increased operating distance
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB8-18GM30-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB8-18GM30-E2-ND
Proximity Sensors - Industrial 2046-NBB8-18GM30-E2-ND
INDUCTIVE SEN 8MM PNP

INDUCTIVE SEN 8MM PNP

Buy Now Datasheet
Proximity Sensors - 4585599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
4585599
Proximity Sensors 4585599
Pepperl + Fuchs NBB8-18GM30-E2

Pepperl + Fuchs NBB8-18GM30-E2

Supplier's Site
PRLF General Purpose - NBB8-18GM30-E2 - Galco Industrial Electronics
Madison Heights, MI, United States
PRLF General Purpose
NBB8-18GM30-E2
PRLF General Purpose NBB8-18GM30-E2
Inductive DC, 087745

Inductive DC, 087745

Supplier's Site
Proximity Switch - 4491860 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4491860
Proximity Switch 4491860
INDUCTIVE SENSOR, BASIC SERIES, 8 MM FLUSH, INCREASED OPERATING DISTANCE. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, BASIC SERIES, 8 MM FLUSH, INCREASED OPERATING DISTANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd. Galco Industrial Electronics Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB8-18GM30-E2 2046-NBB8-18GM30-E2-ND 4585599 NBB8-18GM30-E2 4491860
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors PRLF General Purpose Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 8 inch (203 mm) 0.3150 inch (8 mm)
Switching Frequency 0.0 to 0.5000 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1047048-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Analog Series M12 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2362 inch (0.0 to 6 mm)
View Details
Inductive Proximity Sensors - 5000001654-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details