Pepperl+Fuchs SE Inductive sensor NBB5-18GM50-E0-V1

Description
Basic series 5 mm flush
Request a Quote Datasheet
Description
Basic series 5 mm flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB5-18GM50-E0-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB5-18GM50-E0-V1
Inductive sensor NBB5-18GM50-E0-V1
Basic series 5 mm flush
  • Basic series
  • 5 mm flush
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB5-18GM50-E0-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB5-18GM50-E0-V1-ND
Proximity Sensors - Industrial 2046-NBB5-18GM50-E0-V1-ND
INDUCTIVE SEN 5MM NPN

INDUCTIVE SEN 5MM NPN

Buy Now Datasheet
Proximity Sensors - 2492372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2492372
Proximity Sensors 2492372
Pepperl + Fuchs NBB5-18GM50-E0-V1

Pepperl + Fuchs NBB5-18GM50-E0-V1

Supplier's Site
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs - 24C2584 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
24C2584
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs 24C2584
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:18mm RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet
PRLF General Purpose - NBB5-18GM50-E0-V1 - Galco Industrial Electronics
Madison Heights, MI, United States
PRLF General Purpose
NBB5-18GM50-E0-V1
PRLF General Purpose NBB5-18GM50-E0-V1
Inductive DC, 084194

Inductive DC, 084194

Supplier's Site
Proximity Switch - 517338 - Radwell International
Willingboro, NJ, United States
Proximity Switch
517338
Proximity Switch 517338
INDUCTIVE SENSOR, DC POLARITY, 5 MM RANGE, NPN OUTPUT/DC POLARITY, FLUSH INSTALL, CONNECTOR M12 X 1, 4-PIN, PBT SENSING FACE, 5-36 VDC, 0-1950 HZ SWITCHING, 0-200 MA. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, DC POLARITY, 5 MM RANGE, NPN OUTPUT/DC POLARITY, FLUSH INSTALL, CONNECTOR M12 X 1, 4-PIN, PBT SENSING FACE, 5-36 VDC, 0-1950 HZ SWITCHING, 0-200 MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
PEPPERL & FUCHS Sensors & Switches NBB5-18GM50-E0-V1

PEPPERL & FUCHS Sensors & Switches NBB5-18GM50-E0-V1

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd. Newark, An Avnet Company Galco Industrial Electronics Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB5-18GM50-E0-V1 2046-NBB5-18GM50-E0-V1-ND 2492372 24C2584 NBB5-18GM50-E0-V1 517338
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs PRLF General Purpose Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 5 inch (127 mm) 0.1969 inch (5 mm) 0.1969 inch (5 mm)
Switching Frequency 0.0 to 0.8000 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hardware - 08317816300 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Proximity Sensors - 1646097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details